EN
  • EN
  • DE

O919A14CTRGZTQ1

Part No O919A14CTRGZTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description O919A14CTRGZTQ1 / Processor PMIC 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Processor
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number O919A14
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345625-O919A14CTRGZTQ1
Ultra Librarian 3D Model Ultra Librarian O919A14CTRGZTQ1 CAD Model

Description

The O919A14CTRGZTQ1 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to meet the rigorous demands of automotive and industrial applications, where reliability and durability are of paramount importance.

Key Features

  • Automotive Grade: The O919A14CTRGZTQ1 is compliant with automotive industry standards, ensuring robust performance under harsh conditions such as extreme temperatures, vibrations, and electrical noise.
  • High Integration: This device integrates multiple functions into a single chip, which can help reduce system complexity, lower overall cost, and save on board space.
  • Power Efficiency: Designed with power efficiency in mind, the O919A14CTRGZTQ1 helps to minimize power consumption, making it ideal for power-sensitive applications.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge technology, the product offers exceptional performance and reliability, ensuring long-term operation without degradation.

Applications

The O919A14CTRGZTQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems such as engine control units, infotainment, and advanced driver assistance systems (ADAS).
  • Industrial automation systems where precision and reliability are required.
  • Power management solutions for both automotive and industrial platforms.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The O919A14CTRGZTQ1 is backed by rigorous testing and validation to meet stringent quality standards. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the O919A14CTRGZTQ1 into your system as smooth as possible.

Conclusion

The O919A14CTRGZTQ1 from Texas Instruments represents a blend of performance, integration, and reliability, making it a top choice for designers seeking a robust solution for their automotive or industrial applications. Its combination of features ensures it is a forward-compatible choice for next-generation system designs.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess