EN
  • EN
  • DE

MIC2981/82YWM-TR

Part No MIC2981/82YWM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SOURCE DRIVER ARRAY HC 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type Bipolar
Voltage - Load 5 to 50 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOP (Wide)
Win Source Part Number 1076385-MIC2981/82YWM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2981/82YWM-TR CAD Model

Description

Product Overview: MIC2981/82YWM-TR by Microchip Technology

The MIC2981/82YWM-TR is a robust array of high-voltage, high-current driver ICs designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is specifically engineered to interface between low-level logic signals and high-power loads. Its versatility makes it a suitable choice for a wide range of applications, including industrial controls, LED displays, and printers.

Key Features

  • High-Voltage Output: The MIC2981/82YWM-TR is capable of delivering output voltages up to 50V, making it suitable for driving a variety of high-voltage loads.
  • High-Current Drive: Each output can sustain currents up to 500 mA, allowing the device to drive multiple loads or high-current devices.
  • 8-Channel Source Driver: The IC features an 8-channel source driver configuration, providing ample channels to manage multiple outputs simultaneously.
  • Low Power Dissipation: With built-in clamp diodes, the device ensures low power dissipation, enhancing the overall efficiency of the application.
  • Protection Features: The MIC2981/82YWM-TR includes thermal shutdown and output clamp diodes, which protect the device from overheating and voltage spikes, respectively.
  • Logic-Level Compatibility: The driver IC is compatible with standard TTL and CMOS logic levels, ensuring easy integration with a variety of control circuits.
  • Enhanced Reliability: The product is designed for enhanced reliability, with a built-in diode to each output for back-EMF protection, which is particularly useful when driving inductive loads.

Applications

The MIC2981/82YWM-TR is ideal for applications that require high-voltage and high-current driving capabilities. It is commonly used in:

  • Industrial Controls
  • LED Displays and Signage
  • Dot Matrix Printers
  • Relay and Solenoid Drivers

Package and Quality

The device is available in a wide-body 18-lead SOIC package, which is designed for improved thermal performance and space-saving on PCBs. The MIC2981/82YWM-TR is also compliant with the RoHS directive, ensuring that it meets the latest environmental standards for electronic components.

With its combination of high-voltage and high-current driving capabilities, along with protection features and logic-level compatibility, the MIC2981/82YWM-TR from Microchip Technology is an excellent choice for designers looking to create reliable and efficient high-power control systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6440 $50.7960
22+ $4.6310 $101.8820
34+ $4.4862 $152.5308
47+ $4.3415 $204.0505
60+ $4.1968 $251.8080
80+ $3.7627 $301.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess