The FS70SM-2 is a high-power RF MOSFET from Mitsubishi Electric, designed for high-frequency applications requiring robust performance and efficiency. This MOSFET is specifically engineered for use in radio frequency amplifiers and related circuits, offering high gain and low distortion characteristics.
Applications
- RF Power Amplifiers
- High-Frequency Inverters
- Industrial Heating Equipment
- Radio Transmitters
- Medical RF Applications
Features
- High power gain
- Low distortion
- High efficiency
- Silicon N-channel MOSFET
- RoHS compliant
Benefits
- Enables high-power amplification with minimal signal distortion, ensuring high-quality signal transmission.
- Efficient power conversion minimizes energy loss and reduces heat generation, improving overall system efficiency.
- Robust design ensures reliable operation under demanding conditions, extending the lifespan of the equipment.
- Simplified circuit design due to the MOSFET's inherent characteristics, reducing development time and cost.
Specifications
While the exact specifications are best obtained from the official Mitsubishi Electric datasheet, typical specifications for the FS70SM-2 include:
- Drain-Source Voltage (Vds): Typically around 125V
- Gate-Source Voltage (Vgs): Typically around ±20V
- Drain Current (Id): Typically around 70A
- Total Power Dissipation (Pd): Typically around 300W
- Operating Frequency: Up to several hundred MHz, depending on application
- Package: Usually a module type package for effective heat dissipation