EN
  • EN
  • DE

TPS23881RTQR

Part No TPS23881RTQR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Controller (PSE)
Number of Channels 8
Power - Max 127 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3bt
Voltage - Supply 3V ~ 3.6V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number TPS23881
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS23881RTQRTR
Standard Package 2,000
Win Source Part Number 1322234-TPS23881RTQR
Ultra Librarian 3D Model Ultra Librarian TPS23881RTQR CAD Model

Description

Introducing the TPS23881RTQR Ethernet PoE PSE Controller by Texas Instruments

The TPS23881RTQR is a state-of-the-art octal Power over Ethernet (PoE) Power Sourcing Equipment (PSE) controller designed and manufactured by Texas Instruments (TI). This advanced integrated circuit is engineered to facilitate the delivery of power alongside data over Ethernet cables in accordance with the IEEE 802.3bt standard, also known as PoE++ or 4-Pair PoE. This standard allows for up to 90W of power per port, enabling a wide range of applications, from network cameras and wireless access points to IoT devices and lighting systems.

With its robust feature set, the TPS23881RTQR is designed to simplify the implementation of PoE solutions by integrating multiple functions into a single chip. The device includes an eight-channel PSE controller, supporting up to eight PoE ports, with per-port power management and an advanced power management algorithm that ensures efficient power allocation and prioritization across all ports.

The TPS23881RTQR offers enhanced flexibility and control with programmable power limits, allowing for precise power budgeting to meet the needs of various applications. It also includes comprehensive diagnostic capabilities and protection features, such as over-current, under-current, and thermal protection, ensuring reliable and safe operation under a wide range of conditions.

Designed for ease of use, this PSE controller is compatible with both Type 1 (15.4W) and Type 2 (30W) PoE devices, as well as the higher-powered Type 3 (60W) and Type 4 (90W) devices. The TPS23881RTQR also features an I2C serial interface for communication with a host controller, enabling real-time monitoring and control of the power delivery process.

Available in a compact QFN package, the TPS23881RTQR is ideal for space-constrained applications, while its extended temperature range makes it suitable for deployment in a variety of environments. Whether integrating into a new design or upgrading an existing network infrastructure, the TPS23881RTQR from Texas Instruments represents a reliable and high-performing solution for powering next-generation PoE-enabled devices.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3450 $50.7600
20+ $5.2062 $104.1240
30+ $5.0435 $151.3050
41+ $4.8808 $200.1128
53+ $4.7181 $250.0593
71+ $4.2300 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,663 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess