Products specifications Report Issue?

Category Switches>Limit Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 5A (AC)
Voltage Rating - AC 250 V
Actuator Type Round (Pin Plunger)
Mounting Through Hole
Termination Style PC Pin
Ingress Protection IP40
Operating Force 150gf
Release Force 20gf
Pretravel 0.020" (0.5mm)
Differential Travel 0.005" (0.12mm)
Overtravel 0.010" (0.25mm)
Temperature Range - Operating -40°C ~ 85°C
Operating Position 0.217" (5.5mm)
Electrical Life 10,000 Cycles
Mechanical Life 1,000,000 Cycles
Base Product Number D2F
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.50.7000
Other Part Number D2F5,Z8845
Standard Package 1,000
Win Source Part Number 1323848-D2F-5
Ultra Librarian 3D Model Ultra Librarian D2F-5 CAD Model

Description

The D2F-5 limit switch from Omron is a high-quality switch that is designed to be used in a variety of applications.

  • Circuit Configuration: SPDT
  • Actuator Type: round (pin plunger)
  • Operating Force: 150gf
  • Release Force: 20gf
  • Pretravel: 0.020" (0.5mm)
  • Differential Travel: 0.005" (0.12mm)
  • Overtravel: 0.010" (0.25mm)
  • Operating Position: 0.217" (5.5mm)
  • Voltage Rating: 250 V AC
  • Current Rating: 5A (AC)
  • Mechanical Life: 1,000,000 cycles
  • Electrical Life: 10,000 cycles
  • Operating Temperature Range: -40°C to 85°C
  • Ingress Protection Rating: IP40
  • Mounting: through-hole mounted
  • Packaging: bulk
  • Standard Package: 1,000

You May Also Be Interested in

Omron
SWITCH SNAP ACTION 2NC/1NO NPT
Need more? Email Us
ECAD model for 44506-1010
Omron
SWITCH LIMIT SPDT 5A 125V
Need more? Email Us
ECAD model for WLG2-141LD2 5M
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for WLCL-2TS-N
Omron
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
ECAD model for Z-15E
Omron
SWITCH SNAP ACTION SPDT 1A 30V
Need more? Email Us
ECAD model for D4C-3024-M1GJ 0.5M
Omron
SWITCH LIMIT SPDT 5A 125V
Need more? Email Us
ECAD model for WLG2-LDK43
Omron
SWITCH SNAP ACTION 3PST 3A 240V
Need more? Email Us
ECAD model for D4N-4F31
Omron
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for D4C-1750
Omron
SWITCH SNAP ACTION SPDT 1A 125V
Need more? Email Us
ECAD model for D4CC-1033

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention