Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Amplifier Type Standard
Voltage - Supply 10V ~ 30V
Output Type Linear
Current - Supply 70 mA
Operating Temperature -10°C ~ 55°C
Mounting Type Panel Mount
Ultra Librarian 3D Model Ultra Librarian E2CA-AN4E CAD Model

Description

NULL

You May Also Be Interested in

Omron
AMP ATC LASER NPN-OUTPUT W/CONN
Need more? Email Us
ECAD model for E3C-LDA6AT
Omron
SMART PWR, ETHERCAT UNIT
Need more? Email Us
ECAD model for E3X-ECT
Freescale Semiconductor - NXP
SENSOR IC TOUCH/PROXMTY 24SOIC
Lowest to $29.5455
ECAD model for MC33941EG
Omron
HYBRID FIBER AMPLIFIER
Need more? Email Us
ECAD model for E3X-DAT6-1
Honeywell Sensing and Productivity Solutions T&M
AMPLIFIER 10 VDC OUT 32 VDC INPU
Need more? Email Us
ECAD model for 060-6827-04
Omron
PREWIRED AMANUAL PNP RED IP66
Need more? Email Us
ECAD model for E3X-NA41V 2M
Omron
ZW ETHERCATCNT NPN OUTPUT WTE
Need more? Email Us
ECAD model for ZW-CE10
Analog Devices Inc.
Analog Output Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B47-K-04-NI
Omron
PREWIRED DIGITAL PNP BLUE LED
Need more? Email Us
ECAD model for E3X-DAB41-N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention