Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector
Mounting Type Chassis Mount
Current - Supply 12 mA
Voltage - Supply 5V ~ 24V
Response Time 1ms
Temperature Range - Operating -25°C ~ 55°C (TA)
Package / Case Module, Connector, Slot Type
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 117601-EE-SX673
Ultra Librarian 3D Model Ultra Librarian EE-SX673 CAD Model

Description

EE-SX673 Optical Sensor

The EE-SX673 is a high-performance photomicrosensor designed to detect and measure small objects with precision. Engineered for reliability, this slot-type sensor is widely used in various industrial applications.

  • Home automation systems
  • Robotic applications
  • Industrial automation equipment

Features and Benefits

  • Compact design suitable for tight spaces
  • High response speed for fast operations
  • Integrated amplifier for stable performance

The EE-SX673 provides flexible integration options, making it ideal for custom projects requiring precise object detection. Its durable construction ensures long-term functionality in challenging environments.

You May Also Be Interested in

Honeywell
SENSOR OPTICAL 63.5MM MOD W/CONN / Optical Sensor Through-Beam 2.5" (63.5mm) Module, Connector
Need more? Email Us
ECAD model for HOA6299-002
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
ECAD model for EE-SX676-WR 1M
Honeywell
SENSOR OPTICAL 3.18MM MOD WIRE / Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired
Need more? Email Us
ECAD model for HOA6991-T55
Omron
SENSOR OPTICAL 5MM MODULE SLOT
Lowest to $3.6652
ECAD model for EE-SX4163-P1
Sharp Microelectronics
SENSOR OPTICAL 10MM SLOT W/CONN / Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for GP1A73AXJ00F
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for EE-SX671
Sharp Microelectronics
SENSOR OPTICAL 3.5MM PCB MOUNT / Optical Sensor Through-Beam 0.138" (3.5mm) PCB Mount
Lowest to $62.3999
ECAD model for GP1A30R1J00F
ON Semiconductor
SENSOR OPTICL 3.15MM SLOT PC PIN
Need more? Email Us
ECAD model for H22LOI
Sharp Microelectronics
SENSOR OPTICAL 1.2MM PCB MOUNT / Optical Sensor Through-Beam 0.047" (1.2mm) PCB Mount
Lowest to $1.0969
ECAD model for GP1A91LRJ00F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention