EN
  • EN
  • DE

K6CM-VBMA-EIP

Part No K6CM-VBMA-EIP
Manufacturer Omron
Catalog Monitor - Current/Voltage - Relay Output
Description MOTOR MONITOR 3PH VIB AND TEMP 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Temperature Monitoring, Vibration Sensing
Trip Range 0°C ~ 80°C
Delay Time No Delay
Voltage - Supply 100 ~ 240VAC
Output Type Solid State
Circuit NPN
Contact Rating @ Voltage 0.05A @ 24VDC
Mounting Type DIN Rail;5;9;7;10;8;3;4;2;1;4637;2272;4821;2170;1864;3667;2080;582;966;302;495;2066;5073;398;18;2561;1849;314;236;601964;2046;277;3307;68;4008;725;3473;844;3483;602408;2946;281;818;0;62343;62345;4654;67964;67965;62351;62353;62352;55444;67970;62354;62346;15244;61455;101385;4174;6344;16616;1260;62337;67966;14388;67967;6293;6824;87541;70492;118798;118799;118797;118796;5150;37591;92264;13435;93446;91611;91610;2022;2023;34843;36944;83605;53254;37034;116486;40977;67969;65238;11403;11404;11402;83606;65372;65373;65374;59784;59785;95430;65375;65502;28108;64020;61462;6763;59786;65508;65377;59787;65509;59788;59833;59834;95554;106067;59835;65378;65510;72836;65379;75947;65511;59791;59799;65380;59800;65512;65381;65382;65383;95555;44810;45086;79800;31620;62357;5134;56299;56300;65426;91977;56990;48757;79088;68491;62172;64024;64025;68485;1233;68488;14184;15425;49846;104124;64023;62669;68492;4092;83561;31572;68066;81278;93307;37217;37218;20368;37219;20369;56613;37220;37221;53667;53668;53669;67971;20565;62672;67972;61561;62670;68486;52487;83607;43125;1550;25990;10093;14652;116492;65585;65389;62679;60138;15180;44793;65621;65622;65390;65391;65392;15087;59792;65393;65394;65395;99551;99549;1056;21198;1309;1323;6795;10517;106851;94949;7217;15852;15853;5830;15122;114550;116494;23045;83602;93478;83603;93479;65396;9878;3267;3244;3870;81806;81807;5004;14337;110451;14377;67973;36684;83604;20370;91594;81728;70493;56301;56302;18856;62;61;3;792;17;0;2;1;1;336105;636166;336106;336107;336108;336109;336111;718010;349400;764528;349413;351666;765001;718009;386423;386425;704302;794847;386426;667695;386429;764529;470138;390060;509908;456829;406073;410922;456830;410923;410924;420149;456084;420150;420151;420152;425016;420189;722165;722166;420190;420191;420192;420193;420194;1;344316;344317;344318;344319;363664;363690;156663;139825;139854;67921;824121;824119;236106;63714;2974;632922;826717;3028;3041;3042;826718;3045;3048;3050;781820;3071;3084;3124;826716;826724;718007;464489;3254;826726;3283;826727;632921;826712;3355;3379;826720;3427;794843;718003;826725;826713;718005;38924;38935;38954;38994;176211;706613;4567;718008;823667;1982;577230;6017;824118;577229;704294;2627;9530;9535;9536;9540;837595;9548;9552;9553;718001;9555;706614;470073;718002;823668;14078;764984;692994;501346;14088;837596;826719;826714;826715;21948;501345;25194;826723;816313;25222;464607;826721;634737;25249;25250;704296;39765;39766;39789;39825;39880;764324;836928;39892;40544;498572;121414;121415;764991;121450;706615;501169;121490;121492;490377;829139;169428;169444;169454;718006;170048;170049;175225;764996;203343;829140;456828;702911;739763;229136;764329;229147;229180;826722;249887;249891;250388;281610;787597;295611;764999;297502;64137;64138;468254;64192;64193;64217;64231;636169;64276;64287;704297;738823;97665;577271;498567;739765;510442;510444;117021;138043;138064;138065;492637;722164;470134;152020;155481;180709;470135;504768;630287;504767;510445;198854;704298;224655;492638;764998;235609;261933;261934;464608;272410;279460;739762;285655;739764;464609;510439;718004;824120;824674;466482;765000;301962;510446;301969;301970;301971;764328;464606;632919;764985;704295;83231;754967;83240;83241;85321;101711;105470;577268;738824;105476;628513;794844;794845;576683;824673;667692;634915;632731;764516;110386;430225;764986;111309;111617;764987;111816;111818;111819;111821;115027;115028;510443;764326;764988;117893;117901;117902;117908;118649;118746;764989;764990;139619;139628;764992;510436;139655;139657;139660;139661;510447;464610;764993;141765;706616;141772;498565;764994;706617;430224;150727;738825;164266;764515;185373;185374;498569;764995;187164;187166;577269;187611;187612;636168;187615;764327;192723;192724;193528;195579;510441;198271;199263;199265;199649;764325;212870;7
Ultra Librarian 3D Model Ultra Librarian K6CM-VBMA-EIP CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
MULTIFUNCTION PHASE CONTROL RELA
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 300VAC
Need more? Email Us
Schneider Electric
ZELIO, 3 PHASE SUPPLY CONTROL RE
Need more? Email Us
Phoenix Contact
MONITORING RELAY 3PH SCREW TERM
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE CURRENT
Need more? Email Us
Phoenix Contact
MON RELAY 3PHASE 2PDT 400VAC
Need more? Email Us
Crouzet USA
VLTGE CTRL RLY, DIN RAIL, 24VAC
Need more? Email Us
Phoenix Contact
MONITORING RELAY SCREW TERM
Need more? Email Us
Schneider Electric
HARMONY, MODULAR MULTIFUNCTION 3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess