EN
  • EN
  • DE

RAM-8A+

Part No RAM-8A+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1733+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 715903-RAM-8A+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RAM-8A+ CAD Model

Description

The RAM-8A+ is a GaAs MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by Mini-Circuits. It's designed for a wide range of applications requiring high gain, low noise figure, and excellent linearity. This amplifier utilizes advanced GaAs technology to achieve optimal performance characteristics across its operating frequency band.

Applications:

  • Communication Systems: Used in receivers and transmitters to amplify signals in communication equipment.
  • Radar Systems: Employed in radar front-ends to enhance the received signal strength.
  • Test and Measurement Equipment: Integrated into test instruments to improve signal sensitivity and dynamic range.
  • Satellite Communication: Used in satellite receivers to boost weak signals from satellites.
  • Electronic Warfare Systems: Utilized in EW systems for signal amplification and detection.

Features:

  • High Gain: Provides significant signal amplification for improved system sensitivity.
  • Low Noise Figure: Minimizes added noise for enhanced signal-to-noise ratio.
  • Wideband Operation: Operates over a broad frequency range, making it suitable for various applications.
  • Excellent Linearity: Ensures minimal distortion of amplified signals.
  • Compact Size: Small form factor allows for easy integration into existing systems.

Benefits:

  • Improved System Performance: Enhances overall system sensitivity and dynamic range.
  • Reduced Signal Loss: Amplifies weak signals to overcome signal attenuation.
  • Increased Operating Range: Extends the distance over which signals can be reliably detected.
  • Enhanced Signal Quality: Minimizes noise and distortion for clearer signal transmission and reception.
  • Simplified System Design: Easy integration due to its compact size and standardized interfaces.

Additional Details:

The RAM-8A+ typically requires a DC bias voltage for operation. It's available in a surface-mount package, suitable for automated assembly processes. Detailed specifications, including gain, noise figure, input/output impedance, and operating temperature range, can be found in the Mini-Circuits datasheet for the RAM-8A+.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3158 $61.5790
10+ $10.1053 $101.0530
16+ $9.7895 $156.6320
22+ $9.4737 $208.4214
28+ $9.1579 $256.4212
37+ $8.2106 $303.7922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess