Products specifications

Package Bulk
Product Status Obsolete
Type Panel PC
Core Processor Intel® Celeron® M 1.3GHz
Storage Flash, 2GB
Memory DDR SDRAM (512MB Installed)
Display Type 12" Touchscreen
Expansion Type PCI x 2
Voltage - Supply 24VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating System Windows XP
Ultra Librarian 3D Model Ultra Librarian NSA12-TX01B-E CAD Model

Description

NULL

You May Also Be Interested in

Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us
ECAD model for NYP25-11281-15WC1000
Omron
BOXXEON16GECC NOOS NOHD DVI-D
Need more? Email Us
ECAD model for NYB1E-D1002
Omron
PNL15 CEL7G 4G W10 128GSS ML
Need more? Email Us
ECAD model for NYP2C-213K6-15WC1000
Omron
BOX I7 4GB W10 320GBHD DVI-D
Need more? Email Us
ECAD model for NYB17-213C2
Omron
PNL15 I57G 16G W10 256GSS S
Need more? Email Us
ECAD model for NYP35-40370-15WC1000
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us
ECAD model for NYP25-112K2-15WC1000
Omron
BOXXEON8GECCWIN10 500GHD GIGE
Need more? Email Us
ECAD model for NYB1E-C13D9
Omron
PNL12 I5 4G W10 128GBSS RS232
Need more? Email Us
ECAD model for NYP25-213K1-12WC1000
Omron
PNL12 I5 4G W732 128GSS DVI-D
Need more? Email Us
ECAD model for NYP25-211K2-12WC1000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention