EN
  • EN
  • DE

PF113A-E

Part No PF113A-E
Manufacturer Omron
Catalog Relay Sockets
Description RELAY SOCKET 11 POS DIN RAIL  /  Relay Socket DIN Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr Omron Automation and Safety
Series MK
Package Bulk
Type Socket
Number of Positions 11
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products MK Series, 3PDT
Base Product Number PF113A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names Z806,PF113AE
Standard Package 50
Win Source Part Number 1084597-PF113A-E
Ultra Librarian 3D Model Ultra Librarian PF113A-E CAD Model

Description

The Omron Automation and Safety PF113A-E is a relay socket that is part of the MK series.

  • Termination Style: screw terminal
  • Positions: 11
  • Use with: 3PDT
  • Mounting Type: DIN rail
  • Standard Package: 50
  • Alternative Parts: HC3-H-AC24V-F and LY3-AC24PF113A-E
  • MSL Level: 1
  • MSL Classification: unlimited

You May Also Be Interested in

Omron
RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.6817
Omron
RELAY SOCKET 14 POS DIN RAIL
Need more? Email Us
TE Connectivity
MODULAR RELAY HOLDER
Lowest to $1.1758
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
TE Connectivity
RELAY SOCKET 8 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
Omron
RELAY SOCKET 8 POS FREE HANGING
Need more? Email Us
Omron
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $3.9914
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $2.1021

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0122 $52.1586
31+ $3.2921 $102.0551
48+ $3.1892 $153.0816
65+ $3.0863 $200.6095
84+ $2.9835 $250.6140
113+ $2.6748 $302.2524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess