EN
  • EN
  • DE

PTF08A-E

Part No PTF08A-E
Manufacturer Omron
Catalog Relay Sockets
Description RELAY SOCKET 8 POSITION DIN RAIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Relay Sockets
Mfr Omron
Series LY
Package Bulk
Product Status Obsolete
Type Socket
Number of Positions 8
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products LY Series, SPDT/DPDT
Base Product Number PTF08A
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 657815-PTF08A-E
Ultra Librarian 3D Model Ultra Librarian PTF08A-E CAD Model

Description

The Omron 657815-PTF08A-E is a relay socket designed for use with the LY series relays.

  • Suitable Relay: LY series
  • Number of Positions: 8
  • Terminal Type: screw
  • Series: LY
  • Relay Type: SPDT/DPDT
  • Package Quantity: 50 pcs
  • Mounting Type: DIN rail
  • Product Status: obsolete

You May Also Be Interested in

TE Connectivity
RELAY SOCKET 11 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
Schneider Electric
HARMONY, SOCKET, FOR RUMF2/RUMF3
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Phoenix Contact
14MM PLC ACTUATOR TERM BLOCK 24V
Need more? Email Us
Panasonic
RELAY SOCKET 14 POS THROUGH HOLE
Need more? Email Us
Phoenix Contact
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess