Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 150mA, 10V
Maximum Power 400mW
Mounting Style Through Hole
Manufacturer Package TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Family Part Number 2N2907
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1123677-2N2907
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N2907 CAD Model

Description

ON Semiconductor 2N2907 PNP Bipolar Transistor

The 2N2907 is a versatile PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in innovative energy-efficient electronics. This transistor is widely recognized for its reliability and efficiency, making it an ideal choice for a range of electronic applications. The 2N2907 is designed for high-speed switching and amplification tasks, which are essential in modern electronic circuits.

With its PNP configuration, the 2N2907 is complementary to NPN transistors such as the 2N2222, allowing for use in push-pull amplifier designs and other applications that require a matched pair of transistors. This transistor can handle a continuous collector current up to 600 mA, making it suitable for moderate power applications.

The 2N2907 features a V<sub>CEO (Collector-Emitter Voltage) of 60V, which ensures that it can handle a wide range of operating conditions in various circuits. Its power dissipation is rated at 400 mW, providing a good balance between power handling and size. The device operates effectively within a junction temperature range of -55°C to +150°C, ensuring stable performance across a broad spectrum of environmental conditions.

Key electrical characteristics of the 2N2907 include a minimum DC current gain (h<sub>FE) of 100 at a collector current of 10 mA, which indicates its efficiency in current amplification. This makes it an excellent choice for analog signal processing where gain consistency is crucial.

ON Semiconductor has packaged the 2N2907 in a TO-18 metal can, which not only provides a robust physical enclosure but also enhances thermal performance. The compact size and the three-lead configuration of the 2N2907 make it easy to incorporate into a variety of printed circuit board (PCB) designs. It is commonly used in low-power amplifiers, switching devices, and as a driver for larger transistors in high-power applications.

Whether you are designing consumer electronics, industrial control systems, or experimenting with DIY electronics projects, the ON Semiconductor 2N2907 transistor is a reliable and efficient component that will meet your needs for a PNP transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.2628
ECAD model for BC849B,215
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO236AB
Lowest to $0.0236
ECAD model for BCX70J,235
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to $0.2362
ECAD model for CMUT2907A TR PBFREE
Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to $0.0242
ECAD model for BC857BQ
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to $4.4319
ECAD model for MMST5551Q-7-F
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6506 $66.6024
8+ $13.6620 $109.2960
12+ $13.2351 $158.8212
16+ $12.8081 $204.9296
21+ $12.3812 $260.0052
28+ $11.1004 $310.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,960 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention