Products specifications

Manufacturer Siemens
Win Source Part Number 1269489-TLE4279GL
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4279GL CAD Model

Description

The TLE4279GL is a monolithic integrated low-dropout voltage regulator from Siemens (now Infineon Technologies). This regulator is designed for automotive applications and provides a stable 5V output voltage with a low quiescent current and various protection features.

Applications:

  • Automotive ECUs: Power supply for engine control units (ECUs).
  • Body Control Modules: Regulates voltage in body control modules.
  • Instrument Clusters: Provides stable power for instrument clusters in vehicles.
  • Sensor Power Supply: Supplies regulated power to sensors in automotive systems.
  • General Automotive Electronics: Used in various other automotive electronic systems requiring a stable 5V supply.

Features:

  • 5V Output Voltage: Provides a stable and accurate 5V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Low Dropout Voltage: Operates with a low input-output voltage differential.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from short circuits.
  • Over-Temperature Protection: Shuts down the regulator in case of excessive temperature.
  • Reverse Polarity Protection: Protects against damage from reversed input polarity.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.

Benefits:

  • Stable Power Supply: Provides a stable and accurate 5V supply for sensitive electronic components.
  • Low Power Consumption: Minimizes power drain in automotive applications.
  • Robust Protection: Protects against various fault conditions, ensuring system reliability.
  • Wide Operating Range: Operates reliably under varying automotive conditions.
  • Automotive Grade: Designed and tested to meet automotive quality standards.

Additional Details:

The TLE4279GL typically comes in a PG-SCT595-5 package. Key specifications include an input voltage range typically from 6V to 45V, a low quiescent current of around 40 μA, and a dropout voltage of less than 0.5V at a load current of 400 mA. It is designed to operate in harsh automotive environments with temperatures ranging from -40°C to +150°C. The regulator's integrated protection features, such as short-circuit, over-temperature, and reverse polarity protection, ensure reliable operation and prevent damage to the regulator and connected circuitry. The TLE4279GL is a reliable and robust voltage regulator designed specifically for automotive applications, providing a stable 5V supply with low power consumption and comprehensive protection features.

You May Also Be Interested in

Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to $1.9743
ECAD model for TPS61029DRCRG4
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to $7.5564
ECAD model for TC7662ACPA
NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C
Texas Instruments
JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $0.3136
ECAD model for TL082BCDR
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.3506
ECAD model for SPP9435
Texas Instruments
HEX INVERTERS
Lowest to $44.2499
ECAD model for SNJ54HCT04FK
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to $1.8809
ECAD model for STP20NM65N

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention