EN
  • EN
  • DE

2SA1774

Part No 2SA1774
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP GP 50V 100MA SC-75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 1mA, 6V
Power - Max 150 mW
Frequency - Transition 140MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Base Product Number 2SA1774
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 541858-2SA1774
Ultra Librarian 3D Model Ultra Librarian 2SA1774 CAD Model

Description

The 2SA1774 is a high-quality PNP transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to meet the needs of various electronic applications, offering a perfect blend of low power consumption and high efficiency.

Key Features

  • Voltage & Current: The 2SA1774 is characterized by a collector-base voltage (VCBO) of -50V, collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -150mA. These specifications make it suitable for moderate voltage and current applications.
  • Power Dissipation: With a power dissipation (Pc) of 150mW, this transistor can handle a moderate amount of power, making it suitable for various amplification and switching tasks without overheating.
  • Gain Bandwidth Product (fT): It has a transition frequency of 80MHz, providing a good frequency response for amplification purposes in audio and other signal processing applications.
  • High DC Current Gain (hFE): The 2SA1774 offers a high DC current gain, which can range from 120 to 560, depending on the operating conditions. This feature allows for better amplification of signals.
  • Package: It is available in a small and lightweight SOT-23 package, which is ideal for space-constrained applications and helps in achieving compact circuit designs.

Applications

The 2SA1774 PNP transistor is versatile and can be used in a wide range of electronic circuits. It is commonly found in:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Low-speed switching applications
  • Driver stages in hi-fi amplifiers and television circuits
  • General purpose switching and amplification

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in all of their products. The 2SA1774 transistor is no exception, built with meticulous attention to detail to ensure consistent performance and durability for the lifetime of the electronic device it serves.

Environmental Compliance

The 2SA1774 is designed with environmental regulations in mind, complying with RoHS (Restriction of Hazardous Substances) standards, which limit the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability makes the 2SA1774 an eco-friendly choice for electronic manufacturers and hobbyists alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3,360+ $0.0172 $57.7920
7,145+ $0.0162 $115.7490
11,115+ $0.0156 $173.3940
16,000+ $0.0145 $232.0000
20,665+ $0.0140 $289.3100
25,865+ $0.0134 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 3360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess