ON Semiconductor 2SC2271-E Bipolar Transistor
The ON Semiconductor 2SC2271-E is a high-performance bipolar transistor specifically designed for audio frequency amplifier applications. This versatile NPN transistor offers a perfect blend of low distortion performance with a high current handling capability, making it an ideal choice for high fidelity audio systems and other applications demanding high-quality signal amplification.
Key Features
- High Current Capacity: The 2SC2271-E is capable of handling significant currents, which is essential for driving larger loads in audio amplifiers and other power-intensive applications.
- Low Distortion: With its low distortion characteristics, this transistor ensures that the audio output remains clear and true to the original signal, preserving the integrity of the audio experience.
- Excellent Gain Characteristics: It provides excellent gain linearity, which contributes to a consistent amplification across the audio frequency range, without introducing unwanted noise or variations in signal quality.
- High Power Dissipation: The device is designed to dissipate a high amount of power, which is crucial for maintaining stability and performance under varying operational conditions.
- Robust Construction: Encased in a durable package, the 2SC2271-E is built to withstand the rigors of continuous operation in demanding environments.
Applications
The 2SC2271-E transistor is well-suited for a wide range of applications, including but not limited to:
- Audio Frequency Amplifiers
- Power Amplifiers
- Driver Stages in Hi-Fi Systems
- Signal Processing Equipment
- General Purpose Switching
Technical Specifications
The technical specifications of 2SC2271-E include a collector-base voltage (VCBO) of 120V, collector-emitter voltage (VCEO) of 120V, emitter-base voltage (VEBO) of 5V, and collector current (IC) of 1A. Its transition frequency (fT) is noted for high performance, ensuring swift response times in audio applications.
ON Semiconductor's commitment to quality ensures that the 2SC2271-E transistor meets the rigorous standards required for professional audio and high-fidelity applications, providing designers and audio enthusiasts with a reliable component for their circuit designs.