Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 125045-LM2575BU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575BU CAD Model

Description

Microchip Technology's LM2575BU: A Versatile Voltage Regulator

The LM2575BU from Microchip Technology is a highly efficient, monolithic integrated circuit that provides all the active functions necessary for a step-down (buck) switching regulator. Designed to drive a 1A load with excellent line and load regulation, the LM2575BU is a versatile solution for a wide array of applications. This regulator is simple to use and requires a minimal number of external components, making it an ideal choice for designers looking for an efficient and reliable power management solution.

Key Features of the LM2575BU

  • Output Voltage: The device is capable of delivering a fixed output voltage of 5V, which is suitable for powering various digital and analog circuits.
  • High Efficiency: With efficiencies up to 90%, the LM2575BU is designed to minimize energy loss, making it suitable for battery-powered applications.
  • Adjustable Output: An adjustable version is available, which allows the output voltage to be set from 1.23V to 37V with the use of two external resistors.
  • Thermal Shutdown and Current Limit: Built-in features like thermal shutdown and current limit protect the device and the load from damage due to overheating and overcurrent conditions.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed-frequency oscillator ensures stable operation and reduces the potential for interference with other circuitry.

Applications

The LM2575BU is suitable for a diverse range of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Design Support

Microchip Technology provides comprehensive design support for the LM2575BU, including datasheets, application notes, and design tools. This support helps designers to rapidly incorporate the LM2575BU into their designs and bring their products to market faster.

Whether you are designing a new power supply or looking to upgrade an existing one, the LM2575BU offers a compact, efficient, and reliable solution that can meet the needs of a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
4.7-V to 60-V Input, 50-mA Synchronous Step-Down Converter With Low IQ | IC REG BUCK ADJUSTABLE 50MA 8SON
Lowest to $2.0517
ECAD model for TPS54062DRBR
Texas Instruments
Step-Down Switching Regulator | IC REG BUCK ADJ 350MA 8VSSOP
Lowest to $0.7556
ECAD model for LM5008MMX
Texas Instruments
Synchronous SIMPLE SWITCHER Buck Regulator
Lowest to $8.4453
ECAD model for LM2854MHX-500/NOPB
Torex Semiconductor Ltd
1A Driver Transistor Built-In, Step-Up DC/DC Converters
Lowest to $1.6001
ECAD model for XC9128D45CAR
National Semiconductor (TI)
1A SIMPLE SWITCHER®, Step-Down Voltage Regulator with Features
Lowest to $9.8197
ECAD model for LM22672MRX-ADJ
Microchip Technology
200kHz Simple 1A Buck Regulator | IC REG BUCK BST 3.3V 1.7A TO263
Lowest to $3.9965
ECAD model for MIC4575-3.3WU
Microchip Technology
52kHz Simple 3A Buck Regulator | IC REG BUCK 12V 3A TO220-5
Lowest to $3.0707
ECAD model for LM2576-12WT
Renesas Electronics America
IC REG BUCK ADJ 5A 16TQFN
Need more? Email Us
ECAD model for ISL8025AIRTAJZ-T
Texas Instruments
LM27341/LM27342/LM27341-Q1/LM27342-Q1 2 MHz 1.5A/2A Wide Input Range Step-Down DC-DC Regulator with Frequency Synchronization
Lowest to $3.8870
ECAD model for LM27341QMYX/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,060 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention