The 2SD1825 is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for use in a variety of electronic applications, including power amplification and switching circuits.
Key Features
- High Current Capacity: The 2SD1825 is capable of handling high current flows, making it suitable for power applications where high current is essential.
- Low Saturation Voltage: It features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
- Fast Switching Speed: With its quick switching capabilities, the 2SD1825 is ideal for applications that require rapid transitions between on and off states.
- High Power Dissipation: The device boasts a high power dissipation rating, allowing it to withstand significant amounts of power without being damaged.
- Complementary PNP Type Available: For applications requiring a complementary PNP transistor, ON Semiconductor offers a matching part, providing designers with flexibility in circuit design.
Applications
The 2SD1825 is versatile and can be used in a range of electronic circuits. Some of the common applications include:
- Power regulators
- DC-DC converters
- Audio amplifiers
- Motor control circuits
- Switching power supplies
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
60V
Collector-Emitter Voltage (VCEO)
50V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
3A
Power Dissipation (PD)
25W
Operating and Storage Junction Temperature Range
-55 to +150°C
For detailed information and datasheets, please visit the ON Semiconductor official website or contact their support team. The 2SD1825 transistor is a reliable component that offers a blend of power, efficiency, and speed, making it an excellent choice for your power amplification and switching needs.