EN
  • EN
  • DE

5HP02C

Part No 5HP02C
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 163334-5HP02C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5HP02C CAD Model

Description

ON Semiconductor 5HP02C Product Overview

The 5HP02C is a high-performance, precision operational amplifier from ON Semiconductor, designed to meet the rigorous demands of modern electronic applications. This component is well-suited for a wide range of products, from industrial control systems to medical devices, thanks to its versatile characteristics and robust design.

Key Features:

  • High Precision: The 5HP02C boasts a high level of accuracy, making it ideal for applications that require precise signal amplification.
  • Low Noise: With its low-noise operation, this operational amplifier ensures a clean signal path, which is critical for high-fidelity audio applications and sensitive measurement equipment.
  • Stable Performance: The device offers excellent stability over a wide range of temperatures and operating conditions, ensuring consistent performance in diverse environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the 5HP02C helps to minimize power usage without compromising on performance, making it suitable for battery-powered devices.
  • Wide Supply Range: It operates over a broad supply voltage range, providing flexibility in various power supply designs.

Applications:

The versatility of the 5HP02C operational amplifier allows it to be integrated into numerous applications, including but not limited to:

  • Instrumentation amplifiers
  • Precision filters
  • Analog-to-digital converters
  • Data acquisition systems
  • Professional audio equipment
  • Medical devices
  • Industrial process controls

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products, and the 5HP02C is no exception. It is manufactured under strict quality control standards, ensuring reliable operation and longevity. Customers can trust this operational amplifier to deliver consistent performance and to withstand the test of time in their electronic projects.

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by ON Semiconductor. This document includes comprehensive electrical characteristics, pin configurations, package details, and application notes to assist in the proper integration of the 5HP02C into various circuits.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,920 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess