EN
  • EN
  • DE

74F673ASC

Part No 74F673ASC
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 16-Bit Serial-In, Serial/Parallel-Out Shift Register | IC REGISTER SHIFT 16BIT 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 16
Function Serial to Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOP
Family Part Number 74F673
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1131378-74F673ASC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F673ASC CAD Model

Description

The 74F673ASC is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This particular device is part of the 74F series, which is renowned for its fast switching speeds and robust performance, making it an ideal choice for a wide range of digital applications.

Key Features

  • Shift Register: The 74F673ASC is a 16-bit serial/parallel-in, serial/parallel-out shift register, which provides flexible options for data input and output. This makes it highly adaptable to various data processing and communication requirements.
  • High-Speed Operation: Engineered for speed, this device can handle fast data rates, which is crucial for high-performance computing and digital systems that require rapid data manipulation and throughput.
  • Output Capability: The shift register features tri-state outputs, allowing for increased flexibility in bus-connected systems by enabling multiple devices to share a common bus line without interference.
  • Multiple Package Options: ON Semiconductor offers the 74F673ASC in various package types to suit different mounting and space requirements, including the standard 24-pin plastic Small Outline (SO) package.

Applications

The versatility of the 74F673ASC makes it suitable for a broad array of applications. It is commonly used in:

  • Data processing systems
  • Communication systems
  • Control systems
  • Computer systems
  • Instrumentation and test equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74F673ASC is built to meet stringent industry standards for quality and reliability, ensuring stable performance across various operating conditions. With ON Semiconductor's reputation for excellence, users can trust in the 74F673ASC for their critical electronic designs.

Technical Support and Resources

ON Semiconductor provides comprehensive technical support for the 74F673ASC, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to aid in the integration and use of this device in their projects.

You May Also Be Interested in

Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2807
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess