A2098

Part No A2098
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 168265-A2098
Popularity Low
Supply and Demand Status Limited

Description

The A2098 from ON Semiconductor is a cutting-edge integrated circuit designed for high-efficiency power management applications. This versatile component is engineered to meet the demanding requirements of modern electronic devices, providing reliable performance and energy-saving benefits.

Key Features

  • High Efficiency: The A2098 is optimized for low power consumption, making it ideal for battery-powered devices where energy efficiency is crucial.
  • Advanced Regulation: It features precise voltage regulation, ensuring stable power delivery to sensitive electronic components.
  • Thermal Management: Built-in thermal protection safeguards the device from overheating, enhancing its longevity and reliability.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising performance.

Applications

The A2098 is suitable for a wide range of applications, including but not limited to:

  • Portable and wearable electronics
  • Medical devices
  • Automotive systems
  • Industrial controls
  • Power supply modules

Technical Specifications

Parameter Value
Input Voltage Range Specified in datasheet
Output Voltage Range Specified in datasheet
Max Output Current Specified in datasheet
Operating Temperature Specified in datasheet
Package Type Specified in datasheet

For detailed technical specifications, please refer to the A2098 datasheet provided by ON Semiconductor.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The A2098 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Whether you are designing consumer electronics or industrial systems, the A2098 from ON Semiconductor is an excellent choice for efficient and reliable power management.

You May Also Be Interested in

Micrel
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
AVX Corporation
Lowest to $0.3920
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intersil
Need more? Email Us
ON Semiconductor
Need more? Email Us
CISCO
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3229
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0516
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0430

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $73.6330 $73.6330
2+ $60.4170 $120.8340
3+ $58.5290 $175.5870
4+ $56.6410 $226.5640
5+ $54.7530 $273.7650
7+ $49.0890 $343.6230
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention