EN
  • EN
  • DE

ASX370CSSC27SUFAD-GEVK

Part No ASX370CSSC27SUFAD-GEVK
Manufacturer ON Semiconductor
Catalog Embedded Processors and Controllers
Description ASX370 1/7 Inch SoC CMOS Digital Image Sensor Demo Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212640-ASX370CSSC27SUFAD-GEVK
Categories Embedded Processors and Controllers
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASX370CSSC27SUFAD-GEVK CAD Model

Description

The ASX370CSSC27SUFAD-GEVK from ON Semiconductor is an advanced, high-performance image sensor evaluation kit designed to cater to the needs of sophisticated imaging solutions. It is a perfect choice for developers and engineers looking for a reliable and versatile sensor for their imaging applications.

Key Features:

  • High-Resolution Imaging: This evaluation kit features an image sensor that provides exceptional image quality with its high resolution, making it ideal for applications requiring detailed imaging.
  • Low-Light Performance: The sensor is equipped with technology that enhances its performance in low-light conditions, ensuring clear and crisp images even in challenging lighting scenarios.
  • Advanced Pixel Technology: Utilizing ON Semiconductor's cutting-edge pixel technology, the sensor delivers improved dynamic range, reduced noise, and increased sensitivity.
  • High Frame Rates: Designed for applications that require fast image capture, the ASX370CSSC27SUFAD-GEVK supports high frame rates, enabling smooth video capture and quick image processing.
  • Versatile Connectivity: With multiple interface options, the evaluation kit offers flexibility in connecting to a variety of systems and platforms for seamless integration.

Applications:

The ASX370CSSC27SUFAD-GEVK is suitable for a wide range of applications, including:

  • Industrial and Machine Vision
  • Security and Surveillance
  • Medical Imaging
  • Automotive and Aerial Imaging
  • Scientific Research

Technical Specifications:

The evaluation kit comes with comprehensive technical specifications that allow developers to fully understand and utilize the capabilities of the image sensor:

  • Resolution: Detailed specifications on the sensor's pixel count and resolution.
  • Sensitivity: Information on the sensor's ability to capture images in various lighting conditions.
  • Dynamic Range: Data on the sensor's capacity to handle bright and dark conditions within a scene.
  • Interface: Details on the communication interfaces supported by the evaluation kit.

Overall, the ON Semiconductor ASX370CSSC27SUFAD-GEVK provides a comprehensive solution for developers who require a high-quality, versatile, and easy-to-integrate image sensor for their projects. Its combination of high-resolution imaging, low-light performance, and fast frame rates makes it an exceptional choice for a multitude of imaging applications.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Fujitsu Electronics America, Inc.
Mcu, 32 Bit, CORTEX-M3, 144MHZ, LQFP-144
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess