EN
  • EN
  • DE

AT49BV6416C-70CI

Part No AT49BV6416C-70CI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT 70NS 48CBGA / NOR Flash Parallel 3V/3.3V 64M-bit 4M x 16 70ns 48-Pin CBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Write Cycle Time - Word, Page 15μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 48-TFBGA, CSPBGA
Manufacturer Package 48-CBGA (7x10)
Win Source Part Number 769046-AT49BV6416C-70CI
Popularity Medium
Supply and Demand Status Balance
Family Name AT49BV6416C
Introduction Date May 02, 1997
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV6416C-70CI CAD Model

Description

Microchip Technology AT49BV6416C-70CI Product Overview

The AT49BV6416C-70CI is a high-performance 64-megabit Flash memory component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory device combines the versatility of Flash memory with the reliability and quality that Microchip Technology is known for, making it an excellent choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Capacity: The device offers a substantial 64Mb (megabit) storage capacity, enabling it to handle large amounts of data for complex applications.
  • Access Time: With an access time of 70ns (nanoseconds), the AT49BV6416C-70CI provides rapid data retrieval, ensuring high-speed operation for time-sensitive tasks.
  • Operating Voltage: The memory operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with various electronic systems.
  • Package Type: It comes in a 48-lead TSOP (Thin Small Outline Package), which is a space-saving and cost-effective packaging option for printed circuit board (PCB) designs.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in extreme conditions.
  • Interface: It features a straightforward parallel interface, providing easy integration with a wide range of microcontrollers and processors.

Applications

The versatile nature of the AT49BV6416C-70CI Flash memory makes it suitable for a variety of applications, including:

  • Automotive electronics, such as engine control units and infotainment systems.
  • Industrial control systems, including PLCs and factory automation equipment.
  • Consumer electronics, like digital cameras, smart appliances, and gaming devices.
  • Telecommunication infrastructure, such as routers, switches, and base stations.

Microchip Technology's commitment to quality ensures that the AT49BV6416C-70CI Flash memory device is a reliable and durable choice for designers looking to incorporate high-capacity, non-volatile memory into their products. With its robust feature set and wide operating temperature range, this memory component is well-suited for applications that demand the highest levels of performance and reliability.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Intel
Lowest to $8.1612
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Intel
Contact for details
Lowest to $192.5004

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess