EN
  • EN
  • DE

TPS259251DRCR

Part No TPS259251DRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC EFUSE 5V BFET DVR 5A 10VSON / Simple 5V/12V eFuse Protection Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±15%
Voltage - Input 4.5V ~ 5.5V
Current - Output 5A
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802565-TPS259251DRCR
Ultra Librarian 3D Model Ultra Librarian TPS259251DRCR CAD Model

Description

Overview of Texas Instruments TPS259251DRCR

The Texas Instruments TPS259251DRCR is a sophisticated circuit protection device designed to ensure the safety and stability of electronic systems. This compact component is part of the TPS2592xx family of eFuses, which are electronic fuses intended to provide overcurrent protection for sensitive electronics. The TPS259251DRCR is particularly noted for its precision current limiting, fast short-circuit response, and under-voltage lockout (UVLO) features, making it an essential part of power management solutions.

Key Features

  • Adjustable Overcurrent Protection: The device allows users to set a precise current limit threshold, ensuring that the connected load is safeguarded against excessive current draw that could lead to damage.
  • Fast Short-Circuit Response: With a rapid response time to short-circuit conditions, the TPS259251DRCR quickly disconnects the load from the power supply, minimizing the risk of damage.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device only operates when the supply voltage is within an acceptable range, protecting against system undervoltage conditions.
  • Thermal Shutdown: The built-in thermal shutdown protection automatically disables the output if the temperature exceeds a safe threshold, preventing thermal runaway.
  • Reverse Voltage Blocking: The TPS259251DRCR prevents damage to the system by blocking any reverse voltage that may occur.

Applications

The versatility of the TPS259251DRCR makes it suitable for a wide range of applications. It is commonly used in enterprise and consumer electronics, including servers, storage systems, set-top boxes, and other applications where power supply protection is critical. Its ability to manage inrush current and to provide controlled rise times also makes it ideal for hot-swap and plug-and-play operations.

Package and Quality

Housed in a compact VSON-10 package, the TPS259251DRCR is designed for space-constrained applications, providing robust protection without occupying significant board space. The device also meets Texas Instruments' high-quality standards, ensuring reliable performance in various operating conditions.

Overall, the TPS259251DRCR from Texas Instruments represents a highly reliable and efficient solution for protecting sensitive electronic circuits from overcurrent, overvoltage, and overtemperature conditions.

You May Also Be Interested in

Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4006 $50.0750
305+ $0.3287 $100.2535
475+ $0.3185 $151.2875
650+ $0.3082 $200.3300
840+ $0.2979 $250.2360
1,125+ $0.2671 $300.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess