EN
  • EN
  • DE

NTSJ30U80CTG

Part No NTSJ30U80CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 80V TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 800mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 80V
Operating Temperature - Junction -40°C to 150°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 209366-NTSJ30U80CTG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTSJ30U80CTG CAD Model

Description

Introducing the NTSJ30U80CTG Power Rectifier by ON Semiconductor

ON Semiconductor's NTSJ30U80CTG is a high-performance, dual common cathode Schottky rectifier designed to meet the needs of modern electronic applications. This power rectifier is engineered to provide a combination of low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • High Surge Capacity: The NTSJ30U80CTG is capable of handling high surge currents, ensuring reliability and robustness in demanding situations.
  • Low Forward Voltage Drop: This rectifier boasts a low forward voltage drop, which enhances overall efficiency by minimizing power losses during operation.
  • Dual Common Cathode Configuration: The device's dual diode common cathode configuration allows for use in a variety of applications, including output rectification and freewheeling in power supplies and inverters.
  • High Junction Temperature: With an operating junction temperature range of -55°C to +150°C, this rectifier is suitable for high-temperature environments.
  • Environmentally Friendly: The NTSJ30U80CTG is Pb-free, halogen-free, and RoHS compliant, demonstrating ON Semiconductor's commitment to environmental sustainability.

Applications

The versatility of the NTSJ30U80CTG makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Free-Wheeling Diodes in Converters and Motor Control Circuits
  • Power Factor Correction (PFC) Circuits

Package and Quality Assurance

The NTSJ30U80CTG comes in a TO-220 package, which is widely used and recognized for its reliability. The package is designed to optimize the thermal performance and power handling capabilities of the device. ON Semiconductor ensures that each rectifier is rigorously tested and meets the highest quality standards, providing customers with a reliable and efficient power rectifying solution.

In summary, the NTSJ30U80CTG from ON Semiconductor is a powerful and reliable Schottky rectifier that offers superior performance for a variety of power conversion applications. Its high surge capacity, low forward voltage drop, and robust thermal performance make it an excellent choice for engineers looking to enhance the efficiency and reliability of their power supply designs.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5687 $51.1830
215+ $0.4667 $100.3405
335+ $0.4521 $151.4535
460+ $0.4375 $201.2500
595+ $0.4229 $251.6255
795+ $0.3792 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,862 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess