EN
  • EN
  • DE

MCZ33989EGR2

Part No MCZ33989EGR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / System Basis Chip Interface 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications System Basis Chip
Interface CAN, SPI
Voltage - Supply 5.5V ~ 18V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number MCZ33
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 226694-MCZ33989EGR2
Ultra Librarian 3D Model Ultra Librarian MCZ33989EGR2 CAD Model

Description

Overview of NXP MCZ33989EGR2

The NXP MCZ33989EGR2 is a sophisticated System Basis Chip (SBC) designed to support the increasing demands for power management and control in automotive applications. This integrated circuit is engineered to provide a reliable interface between the vehicle's microcontrollers and its peripherals, enhancing the efficiency and functionality of automotive control systems.

Key Features

  • Dual CAN Interface: The MCZ33989EGR2 features a dual Controller Area Network (CAN) interface, which is essential for in-vehicle communication. It facilitates high-speed data transmission and reception between various electronic control units (ECUs) within the car, ensuring robust and efficient networking.
  • Enhanced Power Management: With its advanced power management capabilities, this chip offers low quiescent current and supports various power modes, including Stop, Sleep, and Normal modes. This flexibility allows for reduced power consumption and improved battery life, which is critical for modern vehicles.
  • Multiple Diagnostic Functions: The SBC incorporates several diagnostic and protection features such as loss of ground and loss of Vbb monitoring, providing comprehensive fault detection and contributing to the overall reliability and safety of the automotive system.
  • Programmable Watchdog: A programmable watchdog timer is integrated to ensure the system operates within its intended parameters, resetting the system in the event of a malfunction or software lock-up.
  • Temperature Range: Designed to withstand the harsh conditions of automotive environments, the MCZ33989EGR2 operates over a wide temperature range, ensuring consistent performance even under extreme conditions.

Applications

The MCZ33989EGR2 is ideal for a variety of automotive applications that require reliable communication and power management. These include, but are not limited to, engine control modules, transmission control units, body control modules, and advanced driver assistance systems (ADAS).

Quality and Reliability

NXP is known for its commitment to quality, and the MCZ33989EGR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and compliance with automotive qualification standards.

Package Information

The device is available in a compact 54-pin SSOP package, allowing for a space-efficient design in automotive electronic systems. Its small form factor contributes to the ease of integration into various automotive control units.

Overall, the NXP MCZ33989EGR2 is a powerful and reliable solution for modern automotive applications, offering robust communication capabilities, advanced power management, and essential diagnostic functions.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9546 $59.5460
24+ $4.8859 $117.2616
37+ $4.7332 $175.1284
51+ $4.5805 $233.6055
66+ $4.4278 $292.2348
88+ $3.9697 $349.3336
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess