EN
  • EN
  • DE

PCA9543CPW,118

Part No PCA9543CPW,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14TSSOP / 2-Channel I2C Multiplexer Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications 2-Channel I2C Multiplexer
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269737-PCA9543CPW,118
Ultra Librarian 3D Model Ultra Librarian PCA9543CPW,118 CAD Model

Description

Product Overview: PCA9543CPW,118

The PCA9543CPW,118 is a high-quality, versatile integrated circuit from NXP Semiconductors, designed to address the needs of complex digital systems. This particular IC is a 2-channel I²C-bus multiplexer with interrupt logic, which allows one of two sets of downstream I²C devices to be selected and connected to the upstream I²C bus.

Key Features

  • Two Selectable I²C Channels: Enables two downstream channels to be selected for communication with the upstream channel, increasing the flexibility of the I²C bus.
  • Interrupt Function: Comes with an interrupt input for each of the downstream channels, allowing for efficient communication with the host controller when attention is required.
  • Low Standby Current: The device features a low standby current which makes it suitable for power-sensitive applications.
  • Compatibility: Fully compatible with I²C-bus specification and capable of operating at clock frequencies of up to 400 kHz.
  • Active-Low Reset Input: Allows the device to be reset through an external signal, ensuring reliable operation and ease of recovery from fault conditions.

Applications

The PCA9543CPW,118 is particularly useful in applications where multiple I²C devices with the same address need to be connected to a single I²C bus. It is commonly used in:

  • Server motherboards
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics
  • Telecommunications infrastructure

Package and Quality

This IC comes in a TSSOP-16 (thin shrink small outline package) which is a compact, space-saving package. The PCA9543CPW,118 is also part of NXP's commitment to high-quality and reliability, ensuring long-term performance in a variety of operating conditions.

Ordering and Compliance

The PCA9543CPW,118 is available for order in different quantities, tailored to meet the needs of both small-scale projects and large-volume production. It complies with international standards, including RoHS and Green Product requirements, making it suitable for worldwide use in environmentally sensitive applications.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess