EN
  • EN
  • DE

PCA9541D/03,118

Part No PCA9541D/03,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications 2-Channel I2C Multiplexer
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269723-PCA9541D/03,118
Ultra Librarian 3D Model Ultra Librarian PCA9541D/03,118 CAD Model

Description

Product Overview: NXP PCA9541D/03,118

The PCA9541D/03,118 is a high-quality, multiplexing IC designed and manufactured by NXP Semiconductors. This device is part of NXP's extensive range of interface products and is specifically engineered to address the challenges of I²C bus management in complex systems. The PCA9541D/03,118 is a 2-to-1 I²C-bus master selector with interrupt logic and is housed in a compact SO8 package.

The primary function of this IC is to provide a seamless and efficient way to switch between two I²C-bus masters (such as microcontrollers or processors) that need to communicate with a single I²C-bus slave device. This capability is vital in systems where multiple processors must share resources or in fail-safe systems where a backup master takes control if the primary master becomes inoperative.

The PCA9541D/03,118 includes an interrupt mechanism that ensures the active bus master is alerted of any important events on the I²C bus, such as the completion of a task or the need for attention by a slave device. This feature allows for more efficient data handling and system management, as the master can respond promptly to such events without the need for continuous polling.

In terms of electrical specifications, the PCA9541D/03,118 operates over a supply voltage range of 2.3V to 5.5V, making it suitable for a wide array of applications and compatible with various logic levels. The device also supports standard I²C-bus protocols and clock frequencies, ensuring it can easily integrate into existing designs without the need for significant changes to the system architecture.

NXP's commitment to quality is reflected in the PCA9541D/03,118, which is built to meet the high standards required for industrial and commercial applications. Its robust design ensures reliable operation in challenging environments, and its versatility makes it an excellent choice for designers looking to enhance I²C-bus communication in their systems.

Overall, the PCA9541D/03,118 is a testament to NXP's expertise in interface technology, offering a practical solution for complex I²C-bus management with its innovative features and reliable performance.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2883 $66.4415
11+ $10.9032 $119.9352
17+ $10.5625 $179.5625
23+ $10.2218 $235.1014
30+ $9.8810 $296.4300
40+ $8.8589 $354.3560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess