EN
  • EN
  • DE
  • IT

MAX4772ETT+TG40

Part No MAX4772ETT+TG40
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Current Regulation/Management
Manufacturer Maxim Integrated
Win Source Part Number 311723-MAX4772ETT+TG40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4772ETT+TG40 CAD Model

Description

Maxim Integrated MAX4772ETT+TG40 Precision Switch

The MAX4772ETT+TG40 is a high-performance, low-voltage, dual SPDT (Single Pole Double Throw) analog switch from Maxim Integrated. This precision switch is designed to operate from a single +1.8V to +5.5V power supply, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

The MAX4772ETT+TG40 features a low on-resistance of just 0.6Ω (typical) at +5V, which minimizes signal distortion and ensures excellent signal integrity. This low on-resistance is matched between channels to within 0.05Ω (typical) and is flat (0.1Ω typical) over the specified signal range, offering consistent performance for both audio and data signals.

With its single-supply operation, this switch is not only energy-efficient but also simplifies design by eliminating the need for dual supplies. The MAX4772ETT+TG40 is capable of handling rail-to-rail analog signals, further enhancing its versatility in a wide range of applications, including signal routing, multiplexing, and battery-powered systems.

The switch's high off-isolation of -74dB at 1MHz and crosstalk of -85dB at 1MHz ensure minimal signal leakage and interference between channels, making it suitable for precision applications. The digital logic inputs are 1.8V CMOS compatible when using a single +5V supply, allowing for easy integration with modern microcontrollers and digital systems.

For added reliability, the MAX4772ETT+TG40 is specified over the extended -40°C to +85°C temperature range, ensuring consistent performance in harsh environments. The device comes in a compact 6-pin TDFN package with a thickness of just 0.8mm, which is perfect for space-constrained applications.

Overall, the MAX4772ETT+TG40 from Maxim Integrated is a robust and versatile switch that offers precision performance in a small footprint, making it an excellent choice for designers looking to optimize their systems for power and space without compromising on quality.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.2866
Texas Instruments
IC COMPARATOR BIDIR 10WSON
Lowest to $0.7983
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
Lowest to $0.8671
Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153
Texas Instruments
IC CURRENT SHUNT MONITOR 10SON
Lowest to $4.5656
Maxim Integrated
Lowest to $6.2400
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess