EN
  • EN
  • DE
  • IT

INA223AIDSKR

Part No INA223AIDSKR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current/Voltage Monitor Regulator High/Low-Side - 10-SON (2.5x2.5)
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-SON (2.5x2.5)
Family Name INA223
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874602-INA223AIDSKR
Ultra Librarian 3D Model Ultra Librarian INA223AIDSKR CAD Model

Description

The INA223AIDSKR is a state-of-the-art, high-precision current shunt and power monitor with an I2C-compatible interface. Manufactured by Texas Instruments, this device offers industry-leading performance for system power monitoring and management. With its wide input common-mode voltage range, high-accuracy measurements, and low quiescent current, the INA223AIDSKR is ideal for a variety of applications, including telecommunication equipment, computing devices, and industrial systems.

Key Features

  • High Accuracy: The INA223AIDSKR provides precise current and power measurement capabilities, ensuring reliable monitoring for critical applications.
  • I2C Interface: Features an I2C-compatible interface that supports standard and fast mode, allowing for easy integration into digital systems.
  • Wide Voltage Range: Capable of monitoring shunt voltages across a wide input common-mode range from 0 to 26V, suitable for various supply voltages.
  • Low Quiescent Current: Designed for power-sensitive applications, it has a low quiescent current that minimizes power consumption when in operation.
  • Programmable Calibration: Offers programmable calibration value, conversion times, and averaging, which provides flexibility and customization for different system requirements.
  • Multi-Channel Operation: The device supports up to 16 unique I2C addresses, allowing multiple devices to operate on the same I2C bus for multi-channel monitoring.

Applications

  • Telecommunication Systems
  • Server and Computer Power Supplies
  • Battery Management Systems
  • Power Management for Industrial and Automotive Systems

Technical Specifications

The INA223AIDSKR comes in a compact VSSOP-10 package and operates over a broad temperature range from -40°C to +125°C. It is designed to interface with shunt resistors to measure the voltage drop, hence providing current and power calculations that can be read via the I2C interface. The device also features an integrated math engine that is capable of energy and charge calculations, which significantly offloads the host controller in power monitoring applications.

For engineers and designers looking for a reliable and versatile current shunt and power monitor, the INA223AIDSKR from Texas Instruments represents a robust solution that combines performance with digital convenience.

You May Also Be Interested in

Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.0931
Texas Instruments
IC CURRENT SHUNT MONITOR 10SON
Lowest to $4.0764
STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
Lowest to $0.7742
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Maxim Integrated
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.2875
Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.3708
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $24.2608

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0764 $52.9932
30+ $3.3447 $100.3410
47+ $3.2402 $152.2894
64+ $3.1357 $200.6848
83+ $3.0312 $251.5896
111+ $2.7176 $301.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,309 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess