Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer KEC
Win Source Part Number 232237-BC847W-B-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC847W-B-RTK/P CAD Model

Description

BC847W-B-RTK/P: Precision NPN Bipolar Transistor

The BC847W-B-RTK/P is a high-efficiency NPN transistor that excels in amplification and switching operations. Its small form factor makes it ideal for densely populated electronic boards.

  • Applications:
    • Signal modulation circuits
    • Power management systems
    • Communications hardware
  • Features and Benefits:
    • Robust design: Handles collector-emitter voltages up to 45V.
    • SOT-323 package: Optimizes board space.
    • Excellent linearity: Ensures consistent performance across various conditions.

    This transistor provides significant versatility for electronic design engineers aiming for efficient circuit deployment.

You May Also Be Interested in

ON Semiconductor
TRANS NPN 80V 10A TO-3P-3L
Need more? Email Us
ECAD model for NJW44H11G
Innovisionsemi
TRANS PNP 65V 0.1A SOT23-3
Lowest to $0.1849
ECAD model for SBC856BLT3
ON Semiconductor
SMALL SIGNAL BIPOLAR TRANS PNP
Lowest to $0.3665
ECAD model for 2SA1016KG-AA
Nippon Electric Company, Limited
NPN SILICON TRANSISTOR
Need more? Email Us
ECAD model for 2SC945A-T-A
Nexperia USA Inc.
TRANS NPN DARL 30V 0.5A SOT-223
Need more? Email Us
ECAD model for PZTA14,115
MACOM Technology Solutions
TRANS NPN 100V 5A TO39
Need more? Email Us
ECAD model for JANTX2N5339
MACOM Technology Solutions
TRANS NPN 70V 10A TO-5
Need more? Email Us
ECAD model for JANTXV2N4150
MACOM Technology Solutions
TRANS NPN 500V 3.5A TO204AA
Need more? Email Us
ECAD model for JANTXV2N5157
Innovisionsemi
TRANS NPN 80V 8A DPAK
Need more? Email Us
ECAD model for MJD44H11T5

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention