Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 210MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 200423-BC337G
Family Name BC337
Introduction Date May 25, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian BC337G CAD Model

Description

ON Semiconductor BC337G General Purpose Transistor

The BC337G is a versatile NPN bipolar junction transistor (BJT) developed by ON Semiconductor, renowned for its reliability and performance in a wide array of electronic circuits. This general-purpose transistor is commonly utilized in amplification and switching applications, making it an essential component in both hobbyist and commercial projects.

Key Features

  • High Current Gain (hFE): The BC337G offers a high current gain, typically around 100 to 630, which is beneficial for amplification purposes, ensuring a robust signal output for a given input.
  • Maximum Collector Current: It can handle a collector current (IC) up to 800 mA, making it suitable for driving moderate loads in electronic circuits.
  • Voltage Ratings: The transistor has a collector-emitter voltage (VCEO) rating of 45V and a collector-base voltage (VCBO) rating of 50V, providing a good margin for varied applications.
  • Low Voltage Drop: With a low saturation voltage drop, the BC337G ensures efficient operation with minimal power loss, which is crucial for battery-operated devices.
  • TO-92 Package: Enclosed in a compact TO-92 package, the BC337G is designed for through-hole mounting, which is ideal for prototyping and manufacturing with standard PCBs.

Applications

The BC337G transistor is suitable for a myriad of applications including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Linear amplification and switching

Quality and Reliability

ON Semiconductor ensures that the BC337G meets stringent quality and reliability standards. Each transistor is subjected to rigorous testing and quality control procedures to guarantee optimal performance in your electronic designs. Whether you're developing a simple hobby project or a complex commercial product, the BC337G from ON Semiconductor stands as a reliable choice for your circuitry needs.

Note: Always consult the manufacturer's datasheet for the BC337G to understand the precise specifications and ensure proper usage within your application.

You May Also Be Interested in

Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
MACOM Technology Solutions
TRANS NPN 100V 5A TO39
Need more? Email Us
ECAD model for JANTX2N5339
Fairchild/ON Semiconductor
TRANS NPN 20V 1A TO92
Need more? Email Us
ECAD model for BC368
ON Semiconductor
Low Frequency Power Amplifier | TRANS PNP 55V 3A TO-220
Need more? Email Us
ECAD model for KSA614YTSTU
Central Semiconductor Corp
POWER TRANSISTORS(2.0A,60-100V,50W) | TRANS PNP DARL 80V 2A TO-220AB
Lowest to $0.2595
ECAD model for TIP116

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0708 $64.7820
2,230+ $0.0581 $129.5630
3,450+ $0.0563 $194.2350
4,755+ $0.0545 $259.1475
6,145+ $0.0526 $323.2270
8,220+ $0.0473 $388.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,980 pieces
MOQ: 915 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention