Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3V, 3.15V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT1163
Standard Package 370 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576179-CAT1163WI-30
Ultra Librarian 3D Model Ultra Librarian CAT1163WI-30 CAD Model

Description

ON Semiconductor CAT1163WI-30 - EEPROM Memory

The CAT1163WI-30 is a high-performance, 16-Kb I2C Serial EEPROM device from ON Semiconductor, designed to deliver a robust data storage solution with a high degree of reliability and durability. This EEPROM (Electrically Erasable Programmable Read-Only Memory) component is ideal for a wide range of applications, including industrial, automotive, and consumer electronics where non-volatile memory storage is required.

Key Features:

  • Memory Size: 16 Kbits (2 Kbytes) of EEPROM storage ensures ample space for configuration data, device parameters, and small application data storage.
  • Data Interface: I2C (Inter-Integrated Circuit) serial interface provides a simple two-wire connection for easy integration into existing systems, supporting a maximum clock frequency of 400 kHz.
  • Supply Voltage: Operates across a wide voltage range of 2.5 V to 5.5 V, making it compatible with both 3.3 V and 5 V systems.
  • Write Cycle Time: Fast write cycle times of 5 ms max facilitate quick data updates and minimize system downtime.
  • Endurance: High endurance of 1,000,000 write cycles and data retention of 100 years ensures reliability over the product's lifespan.
  • Package: Available in a wide operating temperature range, the CAT1163WI-30 comes in a compact SOIC-8 package, suitable for space-constrained applications.

Applications:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Portable devices
  • Smart meters

The CAT1163WI-30 from ON Semiconductor is a versatile EEPROM solution that combines performance, reliability, and ease of use. Its robust design and compatibility with various systems make it an excellent choice for designers looking to implement non-volatile memory storage with minimal hassle. Whether it's for parameter storage, device configuration, or small data logging, the CAT1163WI-30 meets the requirements of a broad spectrum of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU LP SOT23-6
Need more? Email Us
ECAD model for MAX6363LUT23+T
ON Semiconductor
IC SUPERVISOR 1 CHANNEL 6WDFN
Need more? Email Us
ECAD model for NCP308MT090TBG
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ECAD model for BD4960G-TR
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6733AUTLTD3+T
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SOT25
Need more? Email Us
ECAD model for XC6123C616MR-G
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ECAD model for BD4948G-TR
Intersil
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ECAD model for ISL88016IHTZ-T
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6721UTZWD3+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 6UDFN
Need more? Email Us
ECAD model for MAX6386LT46D3+T

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5435 $69.4575
105+ $1.2666 $132.9930
160+ $1.2271 $196.3360
220+ $1.1874 $261.2280
285+ $1.1479 $327.1515
380+ $1.0291 $391.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention