Products specifications

Manufacturer ON Semiconductor
Win Source Part Number 1159191-CAT871
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT871 CAD Model

Description

The CAT871 from ON Semiconductor is a highly reliable voltage supervisor integrated circuit (IC) designed to keep microprocessor systems safe during power failures. This compact, precision device is essential for applications that require accurate monitoring of their power supply voltages to ensure proper system operation and to prevent data corruption.

Key Features

  • Voltage Monitoring: The CAT871 provides precise monitoring of 3V, 3.3V, and 5V supply voltages, making it versatile for a range of applications.
  • Reset Output: It features an active-low reset output, which holds the microprocessor in a reset state until the system voltage has stabilized at the correct level for a reliable system startup.
  • Low Power Consumption: Designed with power efficiency in mind, the CAT871 consumes very low power, making it ideal for portable and battery-powered applications.
  • Manual Reset: A manual reset input is provided, allowing the user to initiate a system reset with an external push-button or logic signal.
  • Debounce Timer: The integrated debounce timer ensures that the reset output will remain in the active state for a preset minimum period after the supply voltage has risen above the reset threshold, providing stability.
  • Watchdog Timer: An optional watchdog timer function monitors the microprocessor activity and can initiate a system reset if the processor fails to strobe within a preset timeout period.

Applications

The CAT871 is suitable for a wide range of applications including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-powered equipment
  • Industrial controllers
  • Automotive systems

Package and Availability

The CAT871 is available in a small outline SOT-23 package, which is ideal for space-constrained applications. It is also offered in a standard 8-pin SOIC package for broader compatibility with various PCB layouts. This voltage supervisor by ON Semiconductor is widely available through major electronic component distributors, ensuring ease of procurement for product development and mass production.

With its robust feature set and ON Semiconductor's commitment to quality, the CAT871 Voltage Supervisor IC is a trustworthy and efficient solution for safeguarding your electronic systems against power instabilities.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to $0.5088
ECAD model for MIC812SUY-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7104 $67.4880
225+ $0.5831 $131.1975
345+ $0.5648 $194.8560
475+ $0.5466 $259.6350
615+ $0.5283 $324.9045
820+ $0.4738 $388.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 701 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention