EN
  • EN
  • DE

CD4518BCN

Part No CD4518BCN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC BCD COUNTER DUAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 4000B
Product Status Obsolete
Logic Type BCD Counter
Direction Up
Number of Elements 2
Base Product Number CD4518
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 90759-CD4518BCN
Ultra Librarian 3D Model Ultra Librarian CD4518BCN CAD Model

Description

ON Semiconductor CD4518BCN Dual BCD Up Counter

The CD4518BCN is a high-quality integrated circuit from ON Semiconductor, renowned for its reliability and performance in digital electronics applications. This dual BCD up counter is designed to provide users with a versatile solution for counting applications in a variety of electronic devices.

Constructed using CMOS technology, the CD4518BCN ensures minimal power consumption, making it an ideal choice for battery-operated devices. Its design features two independent BCD counters, each capable of counting from 0 to 9 cyclically. This functionality is essential for applications that require precise digital counting, such as timers, frequency dividers, and other sequential logic operations.

The device operates on a wide voltage range, typically from 3V to 18V, providing flexibility in different circuit configurations and ensuring compatibility with both TTL and CMOS logic levels. This makes it easy to integrate the CD4518BCN into existing systems without the need for additional level-shifting components.

Each counter has a separate clock input, enable input, and reset input, which allows for independent control of each section. The counters can be easily cascaded by feeding the ripple clock output to the input of the subsequent counter for applications that require extended counting ranges. Additionally, the counters feature a direct reset function, which can be used to quickly set the count back to zero when needed.

The CD4518BCN comes in a standard 16-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards. This package type is widely used and favored for prototyping and educational purposes due to its ease of handling and soldering.

In summary, the ON Semiconductor CD4518BCN Dual BCD Up Counter is a highly practical component for designers and hobbyists alike, providing reliable counting solutions with its dual counter design, low power consumption, and wide operating voltage range. Its compatibility with different logic levels and ease of use make it a versatile choice for a multitude of counting applications.

You May Also Be Interested in

Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7320 $60.5880
21+ $5.5237 $115.9977
33+ $5.3511 $176.5863
45+ $5.1785 $233.0325
58+ $5.0059 $290.3422
78+ $4.4880 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess