Products specifications

Manufacturer ON Semiconductor
Win Source Part Number 243383-CPH6401
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6401 CAD Model

Description

Introducing the CPH6401 Power MOSFET by ON Semiconductor

The CPH6401 is an advanced power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is designed to meet the rigorous demands of modern electronic applications, offering a combination of low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The CPH6401 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your electronic circuits.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is ideal for high-frequency applications, ensuring that power conversion is both smooth and efficient.
  • Compact Design: Housed in a compact package, the CPH6401 is perfect for space-constrained applications, allowing designers to minimize PCB footprint without sacrificing performance.
  • Robust Thermal Performance: Engineered for reliability, this MOSFET has excellent thermal characteristics, ensuring stable operation even under high power and temperature conditions.
  • Low Gate Charge: The device features a low gate charge, which reduces the power required to drive the transistor, thus conserving energy and extending battery life in portable applications.

Applications

The CPH6401 is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Systems
  • LED Lighting Solutions

Technical Specifications

Before integrating the CPH6401 into your designs, consider the following technical specifications:

  • Drain-to-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 6A
  • Power Dissipation (P<sub>D): 1.25W
  • Operating Temperature Range: -55°C to +150°C

The CPH6401 from ON Semiconductor is a testament to the company's commitment to providing components that push the boundaries of efficiency, reliability, and performance. Whether you're designing power supplies, consumer electronics, or industrial systems, the CPH6401 is an excellent choice to power up your next project.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for BA3962
Rohm Semiconductor
Lowest to $0.9100
ECAD model for BA3948FP
Rohm Semiconductor
12V-4.2W Dual Power Amplifier
Need more? Email Us
ECAD model for BA5402A
Rohm Semiconductor
Need more? Email Us
ECAD model for BA6195FP-YT2
Rohm Semiconductor
Double cassette tape recorder system preamplifier / Audio amplifier, Speaker, Dual channel, 9V, SDIP, 32-pin
Need more? Email Us
ECAD model for BA3426AS
Rohm Semiconductor
4 CH DRIVE + POWER CONTROLLER
Need more? Email Us
ECAD model for BA5901K
Rohm Semiconductor
Vocal fader IC
Lowest to $11.4496
ECAD model for BA3837F
Rohm Semiconductor
Need more? Email Us
ECAD model for BA4910FP-E2
Rohm Semiconductor
Need more? Email Us
ECAD model for BA4453F

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention