Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Voltage - Input Offset (Max) 7.5mV @ ±15V
Current - Input Bias (Max) 0.25μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 7.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 019015-LM311DT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM311
Introduction Date June 01, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LM311DT CAD Model

Description

STMicroelectronics LM311DT Voltage Comparator

The LM311DT is a high-performance voltage comparator designed by STMicroelectronics, which is well-known for its reliability and versatility across a broad spectrum of electronic applications. This precision device is engineered to compare two voltage levels and provide a digital output to indicate which one is higher. The LM311DT is an integral component for systems requiring accurate voltage monitoring and control.

Key Features

  • Single or Dual Supply Operation: The LM311DT is capable of operating from a single power supply or dual supplies, making it highly adaptable to various circuit configurations. It supports a wide range of supply voltages from +5V to +30V for single supply and ±15V for dual supplies.
  • Output Driver: This comparator comes with an open-collector output that can drive loads referenced to a different voltage, providing flexibility in interfacing with other logic levels or driving relays and transistors.
  • Fast Response Time: The device boasts a typical response time of 200ns, ensuring swift and accurate operations in systems that require high-speed performance.
  • Input Offset Voltage: The LM311DT maintains a low input offset voltage, which enhances the precision of the comparator and makes it suitable for applications needing critical voltage level detection.
  • Wide Operating Temperature Range: It operates over a temperature range from -25°C to +85°C, allowing usage in various environments and applications.

Applications

The versatility of the LM311DT makes it suitable for a wide array of applications including, but not limited to:

  • Industrial control systems
  • Voltage level monitoring
  • Zero-crossing detectors
  • Window comparators
  • Relay drivers
  • Motor controllers
  • High-speed signal processing

The LM311DT is available in an SOIC-8 package, ensuring easy integration into PCB designs. Its robust design and high-quality manufacturing make it a go-to choice for engineers looking for a reliable voltage comparator solution. Whether you're designing a simple threshold detector or a complex motor control circuit, the LM311DT from STMicroelectronics offers the performance and flexibility needed to achieve your design goals.

You May Also Be Interested in

Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Lowest to $0.8399
ECAD model for MIC845HYC5-TR
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to $4.6609
ECAD model for MAX9013ESA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1612 $50.7780
760+ $0.1323 $100.5480
1,175+ $0.1281 $150.5175
1,615+ $0.1240 $200.2600
2,090+ $0.1199 $250.5910
2,795+ $0.1075 $300.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 271,140 pieces
MOQ: 315 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention