EN
  • EN
  • DE

CS44114DWR16G

Part No CS44114DWR16G
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821028-CS44114DWR16G
Ultra Librarian 3D Model Ultra Librarian CS44114DWR16G CAD Model

Description

ON Semiconductor CS44114DWR16G: A High-Performance Audio DAC Solution

The CS44114DWR16G by ON Semiconductor is a state-of-the-art audio digital-to-analog converter (DAC) designed for audiophiles and professional audio applications. This integrated circuit provides exceptional sound quality through its advanced architecture and design, ensuring an immersive listening experience.

Key Features:

  • High-Resolution Audio: With support for high-resolution audio formats, the CS44114DWR16G delivers a detailed and dynamic soundstage, capturing the subtleties and nuances of the original recording.
  • Low Distortion: This DAC boasts an ultra-low distortion rate, which significantly reduces unwanted noise and ensures the audio output is crystal clear.
  • Dynamic Range: Featuring an impressive dynamic range, it can reproduce quiet passages and loud crescendos with equal fidelity, preserving the emotional intent of the music.
  • Sampling Rates: The device supports a wide range of sampling rates, accommodating various file formats and quality levels, from standard CD quality to high-definition audio streams.

Applications:

The CS44114DWR16G is versatile and can be used in a variety of audio-related applications. Some common uses include:

  • High-end audio/video receivers
  • Professional mixing and recording equipment
  • Home theater systems
  • Digital audio workstations
  • Audiophile-grade portable audio players

Technical Specifications:

ON Semiconductor's CS44114DWR16G is packed with technical features that make it a top choice for premium audio systems:

  • Package: The device comes in a 16-SOIC package, which is widely used and easy to integrate into various circuit designs.
  • Supply Voltage: It operates at a nominal supply voltage, compatible with most audio equipment power supplies.
  • Temperature Range: Designed to perform under a broad temperature range, it is suitable for use in a variety of environments.

Whether you're designing high-fidelity home audio systems or professional studio equipment, the CS44114DWR16G from ON Semiconductor is an excellent DAC choice that promises to deliver superior audio performance.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess