Products specifications

Win Source Part Number WS1196683-DF10S2
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Diodes Bridge Rectifiers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Current - Reverse Leakage @ Vr 3 µA @ 1000 V
Ultra Librarian 3D Model Ultra Librarian DF10S2 CAD Model

Description

ON Semiconductor DF10S2 Bridge Rectifier

The DF10S2 is a high-quality bridge rectifier produced by ON Semiconductor, a leading manufacturer in the semiconductor industry known for its reliable and efficient components. This bridge rectifier is designed to convert an input of alternating current (AC) into a steady direct current (DC), which is essential for a wide range of electronic applications.

Key Features

  • High Current Capability: The DF10S2 is capable of handling a high forward current of up to 1.0 A, making it suitable for a variety of power conversion applications.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures high efficiency, which is critical for minimizing energy loss during the rectification process.
  • High Surge Current Capability: This device can withstand high surge currents, providing robust performance and reliability in demanding situations.
  • Compact Design: The DF10S2 comes in a small package, making it an ideal choice for space-constrained applications.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring stability and functionality in various environments.

Electrical Specifications

  • Repetitive Peak Reverse Voltage: 200 V
  • Maximum RMS Voltage: 140 V
  • Maximum DC Blocking Voltage: 200 V
  • Typical Thermal Resistance: 17°C/W junction to lead

Applications

The DF10S2 is versatile and can be used in various electronic circuits, including:

  • Power supplies
  • Adapters
  • Lighting systems
  • Consumer electronics
  • Telecommunication devices

ON Semiconductor's DF10S2 bridge rectifier is a robust component that provides efficient and reliable performance for converting AC to DC. Its small footprint, high current capability, and low power loss make it an excellent choice for designers looking to optimize their power management solutions.

For detailed information, including pin configurations, full electrical characteristics, and mechanical specifications, refer to the official DF10S2 datasheet provided by ON Semiconductor.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 40V 1A MBS
Lowest to $0.5314
ECAD model for CDBHM140L-HF
Diodes Incorporated
BRIDGE RECT 1PHASE 1KV 3A DBF
Lowest to $0.8149
ECAD model for RDBF310-13
Diodes Incorporated
Maximum Ratings & Thermal Characteristics Ratings at 25℃ ambient temperature unless otherwise specified. | BRIDGE RECT 1PHASE 1KV 4A GBL
Lowest to $0.1152
ECAD model for GBL410
Comchip Technology
RECTIFIER BRIDGE 25A 1000V KBPC
Need more? Email Us
ECAD model for KBPC2510-G
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers 4KBJ / Bridge Rectifier
Lowest to $0.2448
ECAD model for KBJ410
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 1A DBL
Need more? Email Us
ECAD model for DBL106G
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $0.6435
ECAD model for DF204ST-G
Comchip Technology
RECT BRIDGE GPP 50V 0.8A MBS
Need more? Email Us
ECAD model for B05S-G
Bourns Inc.
BRIDGE RECT 1PHASE 60V 2A
Lowest to $1.4773
ECAD model for CD-HD2006L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5308 $50.4260
230+ $0.4355 $100.1650
360+ $0.4219 $151.8840
490+ $0.4083 $200.0670
635+ $0.3947 $250.6345
850+ $0.3539 $300.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention