EN
  • EN
  • DE

DTA143E

Part No DTA143E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS DIGITAL BJT PNP 50V 100MA / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number DTA143
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 587431-DTA143E
Ultra Librarian 3D Model Ultra Librarian DTA143E CAD Model

Description

ON Semiconductor DTA143E PNP Transistor

The DTA143E is a PNP digital transistor that combines a resistor-equipped transistor with a bias resistor to make it a complete, compact solution for a variety of applications. Manufactured by ON Semiconductor, a leading supplier in the semiconductor industry, this product offers the convenience of a simplified circuit design and reduced component count. The DTA143E is commonly used for inverting interfaces, driver circuits, and switch controls in consumer electronics, computing devices, and industrial machinery.

Key Features

  • Integrated Bias Resistor: The DTA143E includes a built-in bias resistor, which simplifies circuit design and minimizes the number of required external components.
  • High Power Dissipation: Capable of dissipating up to 150 mW, the DTA143E can handle moderate power applications with ease.
  • Low Voltage Operation: With a maximum VCEO of -50V, it is designed for low voltage operations, making it suitable for battery-powered devices.
  • Compact Package: The transistor is offered in a small SOT-23 package, which is ideal for space-constrained applications.

Electrical Characteristics

  • Collector-Emitter Voltage (VCEO): -50V
  • Collector Current (IC): -100mA
  • Resistor Ratio (R1/R2): 47 kΩ / 47 kΩ

Applications

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Power management

The DTA143E transistor is a versatile component that offers reliable performance for a wide range of electronic applications. Its integration of bias resistors not only simplifies circuit designs but also enhances the reliability by reducing the variability of external components. The small footprint of the SOT-23 package makes it an excellent choice for portable and miniaturized electronics where space is at a premium. With its robust design and ON Semiconductor's reputation for quality, the DTA143E is an excellent choice for designers looking to optimize their circuitry with efficient and dependable components.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess