Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 986404-DZD2.2Z-TA-E
Ultra Librarian 3D Model Ultra Librarian DZD2.2Z-TA-E CAD Model

Description

The ON Semiconductor DZD2.2Z-TA-E is a high-quality Zener diode designed for providing a reliable voltage reference and excellent voltage regulation in a variety of electronic applications. This precision Zener diode features a nominal Zener voltage of 2.2 volts, making it suitable for low-voltage applications that require a stable and accurate voltage reference.

Key Features

  • Zener Voltage: The diode has a precise Zener voltage of 2.2V, ideal for voltage regulation in sensitive electronics.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can withstand moderate power levels while maintaining its performance.
  • Package: The DZD2.2Z-TA-E comes in a compact SOD-323 package, making it easy to incorporate into space-constrained designs.
  • Operating Temperature Range: This component operates effectively over a wide temperature range, from -55°C to +150°C, ensuring reliability under various environmental conditions.
  • Low Leakage Current: It offers low leakage current, which enhances the overall efficiency of the circuit by minimizing power loss.
  • High Surge Capability: The diode can handle surge currents, providing additional protection against transient voltage spikes.

Applications

The DZD2.2Z-TA-E Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DZD2.2Z-TA-E is no exception. This Zener diode is manufactured to stringent standards, ensuring consistent performance and reliability for your electronic projects. Whether you're developing consumer electronics or industrial power solutions, the DZD2.2Z-TA-E from ON Semiconductor is an excellent choice for maintaining voltage stability and protecting your circuits.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOD-523 27V 0.2W Diodes Zener
Lowest to $0.0180
ECAD model for BZX584C27V
Nexperia USA Inc.
DIODE ZENER 18V 250MW TO236AB
Need more? Email Us
ECAD model for BZX84-C18,235
Rohm Semiconductor
DIODE ZENER 6.2V 100MW VMN2
Need more? Email Us
ECAD model for CDZFHT2RA6.2B
Nexperia USA Inc.
DIODE ZENER 4.3V 250MW TO236AB
Lowest to $0.0384
ECAD model for BZX84-C4V3,235
Vishay
DIODE ZENER 3.3V 410MW SOD123
Lowest to $0.0846
ECAD model for BZT52C3V3-G3-08
Nexperia USA Inc.
DIODE ZENER 24V 250MW TO236AB
Lowest to $0.0661
ECAD model for BZX84-C24,235
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0219
ECAD model for MMSZ5241A_R1_00001
Taiwan Semiconductor
DIODE ZENER 18V 1.5W DO214AC
Lowest to $0.0509
ECAD model for 1SMA5931H
Comchip Technology
DIODE ZENER 3.3V 100MW 0201
Need more? Email Us
ECAD model for CZRZ3V3B-HF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention