EN
  • EN
  • DE

ECH8601-V-TL-E

Part No ECH8601-V-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 255844-ECH8601-V-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECH8601-V-TL-E CAD Model

Description

Product Overview: ECH8601-V-TL-E by ON Semiconductor

The ECH8601-V-TL-E is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This MOSFET is designed to deliver efficient power management and signal processing in a wide array of electronic applications. With its advanced features and robust design, the ECH8601-V-TL-E is an ideal choice for engineers and designers looking for reliable components for their circuits.

Key Features

  • Low On-Resistance: The device boasts exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET minimizes switching losses and is suitable for high-frequency power supplies and converters.
  • Gate Charge: It features a low gate charge, which further enhances its switching performance and reduces power consumption.
  • Drain-Source Voltage: The ECH8601-V-TL-E supports a drain-source voltage (Vds) of -30V, offering a wide operating range for various applications.
  • Continuous Drain Current: It can handle a continuous drain current (Id) of -6A, ensuring reliable performance under demanding conditions.
  • Package: The device comes in a compact and surface-mountable SuperSOT™-6 package, which is ideal for space-constrained applications.

Applications

The versatility of the ECH8601-V-TL-E MOSFET makes it suitable for a broad range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management
  • Load Switches
  • Motor Drives and Inverters
  • Switching Regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ECH8601-V-TL-E MOSFET is manufactured with rigorous quality control processes and is designed to meet the stringent reliability standards required in industrial and consumer electronic products. With ON Semiconductor's reputation for quality, you can integrate this MOSFET into your designs with confidence.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess