EN
  • EN
  • DE

FDMF5076

Part No FDMF5076
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description IC SPS MOD PWR STAGE 35A PQFN24 / Power Driver Module MOSFET 30 V 35 A 25-PowerWFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type MOSFET
Current 35 A
Voltage 30 V
Mounting Type Surface Mount
Package / Case 25-PowerWFQFN
Base Product Number FDMF5076
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919025-FDMF5076
Ultra Librarian 3D Model Ultra Librarian FDMF5076 CAD Model

Description

ON Semiconductor FDMF5076 Power Stage Module

The ON Semiconductor FDMF5076 is a highly integrated power stage module designed to deliver efficiency and high performance for a wide range of applications. This compact power solution combines a driver IC, two power MOSFETs, and a Schottky diode in a single package, providing designers with a space-saving and power-efficient option for their power management needs.

Key Features:

  • High-Efficiency Power Conversion: The FDMF5076 utilizes advanced MOSFET technology to achieve high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Integrated Driver: The inclusion of a driver IC allows for optimized gate drive, which enhances the performance of the MOSFETs and ensures stable operation under varying conditions.
  • Compact Footprint: The module's small form factor is ideal for space-constrained applications, providing a high-density power solution without compromising on performance.
  • Robust Thermal Performance: Designed with thermal management in mind, the FDMF5076 can handle high power levels while maintaining a low junction temperature, extending the life of the product.
  • Easy Integration: With its integrated components, the FDMF5076 simplifies the power design process, reducing time-to-market for end products.

Applications:

  • DC-DC Converters
  • Computing and Server Power Supplies
  • Telecommunications Equipment
  • Industrial Systems
  • Gaming Consoles
  • Networking and Storage Systems

The FDMF5076 is a testament to ON Semiconductor's commitment to providing innovative and reliable power management solutions. Its integration of multiple components into a single package not only saves space but also reduces parasitic inductances, enhancing the overall performance of the power stage. Whether you are developing power supplies for high-performance computing, telecommunications, or industrial applications, the FDMF5076 offers a balance of efficiency, density, and ease of use that can help you achieve your design objectives.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1761 $55.5849
20+ $5.0676 $101.3520
31+ $4.9092 $152.1852
43+ $4.7509 $204.2887
55+ $4.5925 $252.5875
73+ $4.1174 $300.5702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess