EN
  • EN
  • DE

LTC1265CS#TRPBF

Part No LTC1265CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 14SOIC / Conv DC-DC -0.3V to 13V Step Down Single-Out 1.25V to 13V 1.2A 14-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 13V
Output Voltage 1.25V
Output Voltage MAX 13V
Output Current 1.2A (Switch)
Frequency - Switching Up to 700kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 781818-LTC1265CS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1265
Introduction Date December 22, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1265CS#TRPBF CAD Model

Description

The LTC1265CS#TRPBF is a high-performance, synchronous step-down switching regulator designed and manufactured by Linear Technology, which is now part of Analog Devices. This regulator is optimized for power efficiency and space-saving applications, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Efficiency: The LTC1265CS#TRPBF boasts a high efficiency that minimizes heat generation and allows for a smaller footprint on the PCB.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage range, providing flexibility for various applications.
  • Low Dropout Operation: It is capable of low dropout operation, which ensures consistent performance even when the input voltage is close to the output voltage.
  • Overcurrent Protection: The device includes overcurrent protection to safeguard against excessive power draw and potential damage.
  • Thermal Protection: Thermal protection is built-in to prevent overheating, enhancing the reliability and longevity of the regulator.
  • Compact Size: The LTC1265CS#TRPBF comes in a compact package, suitable for space-constrained applications.

Applications

The LTC1265CS#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Automotive power systems

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 20V
Output Voltage Range Adjustable
Switching Frequency Up to 500 kHz
Package 16-Lead Narrow SOIC

The LTC1265CS#TRPBF is not just a component; it is a solution designed to meet the rigorous demands of modern electronics. With its robust feature set and dependable performance, this regulator is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8754 $50.3802
32+ $3.1798 $101.7536
49+ $3.0805 $150.9445
68+ $2.9811 $202.7148
87+ $2.8817 $250.7079
117+ $2.5836 $302.2812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess