EN
  • EN
  • DE

FDN357N-NL

Part No FDN357N-NL
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0647+
Reference case SOT23-3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 745754-FDN357N-NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDN357N-NL CAD Model

Description

Introducing the FDN357N-NL PowerTrench® MOSFET by ON Semiconductor

ON Semiconductor's FDN357N-NL is a cutting-edge N-Channel PowerTrench® MOSFET designed to deliver high efficiency, low power consumption, and minimal heat generation. This advanced semiconductor device is an ideal solution for a wide range of power management applications across various industries, including consumer electronics, automotive, and industrial systems.

Key Features and Benefits

  • Low On-Resistance (RDS(on)): The FDN357N-NL boasts an extremely low on-resistance, which translates to less power loss and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET can handle fast transitions, making it suitable for high-frequency applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process ensures optimal performance by reducing gate charge and providing a low gate resistance.
  • RoHS Compliant: Adhering to environmental standards, the FDN357N-NL is RoHS compliant, making it an environmentally friendly choice for electronic designs.

Electrical Characteristics

The FDN357N-NL operates with a 30V drain-source voltage (VDS), and offers a continuous drain current (ID) of 21A, ensuring robust performance for a multitude of applications. Its gate-source voltage (VGS) is rated at ±20V, providing a wide range of operational flexibility.

Applications

With its impressive electrical characteristics and high-reliability construction, the FDN357N-NL is suitable for various applications, including:

  • Power supply conversion
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switch circuits

Package and Availability

The FDN357N-NL comes in a compact SuperSOT™-3 package, providing a space-efficient solution for PCB designs. ON Semiconductor ensures the availability of this MOSFET through a comprehensive distribution network, catering to both large-scale and small-scale electronic manufacturing needs.

For those seeking a high-performance, energy-efficient N-Channel MOSFET, the FDN357N-NL from ON Semiconductor is an exceptional choice that combines state-of-the-art technology with environmental responsibility.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess