EN
  • EN
  • DE

FFSP1265A

Part No FFSP1265A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 650V 15A TO220-2L / Diode Silicon Carbide Schottky 650 V 15A Through Hole TO-220-2L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 12 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 200 µA @ 650 V
Capacitance @ Vr, F 665pF @ 1V, 100kHz
Mounting Through Hole
Case / Package TO-220-2
Supplier Device Package TO-220-2L
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSP1265
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ONSONSFFSP1265A,FFSP1265AOS,2156-FFSP1265A-OS
Standard Package 800
Win Source Part Number 1324054-FFSP1265A
Ultra Librarian 3D Model Ultra Librarian FFSP1265A CAD Model

Description

The ON Semiconductor FFSP1265A represents a cutting-edge solution in the realm of power management and efficiency optimization. This silicon carbide (SiC) Schottky diode is designed to deliver superior switching performance and higher reliability compared to silicon-based diodes. With its remarkable features, the FFSP1265A is an ideal choice for a wide range of applications, including power supplies, inverters, and electric vehicle (EV) chargers.

Key Features

  • Low Forward Voltage Drop: The FFSP1265A boasts a low forward voltage drop, which results in reduced power loss and improved system efficiency during operation.
  • High Surge Current Capability: This diode is capable of handling high surge currents, making it robust and reliable for applications that experience transient overcurrent conditions.
  • Zero Reverse Recovery Time: With zero reverse recovery time, the FFSP1265A minimizes switching losses and enhances the performance of high-frequency power circuits.
  • Temperature Resistant: The SiC material allows the diode to operate at higher temperatures compared to standard silicon diodes, ensuring stable performance even under thermal stress.
  • Avalanche Ruggedness: The device is designed to be rugged against avalanche conditions, which helps to prevent failure from voltage spikes and enhances overall durability.

Applications

The FFSP1265A is versatile and can be utilized in various high-performance applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) charging systems
  • Solar inverters and photovoltaic systems

Technical Specifications

Parameter Value Package TO-220-2 Maximum Continuous Forward Current 12 A Reverse Voltage 650 V Operating Temperature Range -55°C to +175°C

With its robust design and superior electrical characteristics, the ON Semiconductor FFSP1265A Silicon Carbide Schottky Diode is an exceptional component that enhances the efficiency, reliability, and longevity of power electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5376 $54.4512
24+ $4.2449 $101.8776
37+ $4.0985 $151.6445
53+ $3.8058 $201.7074
69+ $3.6594 $252.4986
86+ $3.5130 $302.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess