EN
  • EN
  • DE

MIC2595-2BM

Part No MIC2595-2BM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description SINGLE-CHANNEL NEGATIVE HIGH VOLTAGE HOT SWAP POWER CONTROLLERS/SEQUENCERS | IC CTRLR HOT SWAP NEG HV 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Hot Swap Controller, Sequencer
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage (V) -80V ~ -19V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 4mA
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Feature Pins CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3
Family Part Number MIC2595
Manufacturer Pack Quantity 54
MSL Level 1 (Unlimited)
Win Source Part Number 1222296-MIC2595-2BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2595-2BM CAD Model

Description

Microchip Technology's MIC2595-2BM: High-Efficiency Single-Channel Power Distribution Switch

The MIC2595-2BM from Microchip Technology is a state-of-the-art single-channel power distribution switch designed for applications that require efficient power management and distribution. This integrated circuit is part of Microchip's portfolio of high-quality power solutions, ensuring reliability and performance for a wide range of electronic devices.

Key Features:

  • High-Side Switch: The MIC2595-2BM operates as a high-side switch, allowing for seamless power distribution and management.
  • Current Limiting: Equipped with adjustable current limiting, this power switch ensures protection against overcurrent conditions, enhancing the safety and longevity of connected devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, automatically shutting down the switch if the internal temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): The UVLO function prevents the switch from operating at dangerously low voltages, which can help to prevent malfunctions and ensure stable operation.
  • Status Flag: An integrated status flag output provides real-time feedback on the switch condition, enabling easy monitoring and diagnostics.
  • Soft Start: The soft start capability minimizes inrush current during startup, reducing stress on the power source and connected components.

Applications:

The MIC2595-2BM is suitable for a variety of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Portable consumer electronics
  • Industrial controls

Technical Specifications:

The device operates over a wide input voltage range and offers a compact package, making it an ideal choice for space-constrained applications. Its robust design ensures that it can withstand the rigorous demands of daily operation in a diverse set of electronic products.

Whether you're designing a sophisticated industrial system or a consumer electronic device, the MIC2595-2BM from Microchip Technology provides a reliable and efficient solution for your power distribution needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess