EN
  • EN
  • DE

FFSP1665A

Part No FFSP1665A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 650V 16A TO220-2 / Diode Silicon Carbide Schottky 650 V 16A Through Hole TO-220-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 16 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 200 µA @ 650 V
Capacitance @ Vr, F 887pF @ 1V, 100kHz
Mounting Through Hole
Case / Package TO-220-2
Supplier Device Package TO-220-2
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSP1665
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FFSP1665AOS,2156-FFSP1665A-488
Standard Package 800
Win Source Part Number 1325738-FFSP1665A
Ultra Librarian 3D Model Ultra Librarian FFSP1665A CAD Model

Description

The ON Semiconductor FFSP1665A represents a high-performance, silicon carbide (SiC) Schottky diode, designed to offer superior efficiency and reliability in a wide array of power applications. This cutting-edge component is part of ON Semiconductor's expansive portfolio of energy-efficient solutions, specifically tailored to enhance the performance of power conversion systems.

Key Features

  • High Blocking Voltage: With a 650V rating, the FFSP1665A is capable of supporting applications that require high voltage operation, providing a robust barrier against unexpected voltage spikes.
  • Low Forward Voltage Drop: The diode's low V<sub>F minimizes power loss during conduction, leading to increased system efficiency and reduced thermal management requirements.
  • Zero Reverse Recovery Charge: The absence of reverse recovery charge ensures reduced switching losses, which is particularly beneficial in high-frequency power switching applications.
  • Temperature Independent Switching Behavior: The performance of the FFSP1665A remains consistent across a wide temperature range, ensuring reliability in varied operating conditions.
  • High Surge Current Capability: This diode is designed to withstand high surge currents, making it well-suited for applications subject to transient overcurrent conditions.

Applications

The FFSP1665A is ideal for a variety of applications, including but not limited to:

  • Power Supply Units (PSUs)
  • Power Inverters
  • Electric Vehicle (EV) Charging Stations
  • Photovoltaic (PV) Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Power Converters

Product Advantages

By integrating the FFSP1665A into their designs, engineers can expect to see a marked improvement in the efficiency and longevity of their power systems. The diode's robust construction and advanced SiC technology make it an indispensable component for those seeking to push the boundaries of power density, efficiency, and thermal performance.

ON Semiconductor's commitment to quality and innovation is embodied in the FFSP1665A, making it a smart choice for designers looking to leverage the benefits of silicon carbide in their next-generation power conversion solutions.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess