EN
  • EN
  • DE

FOD8316V

Part No FOD8316V
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 2.5A Output Current, IGBT Drive Optocoupler | OPTOISO 4.243KV GATE DRIVER 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Technology Optical Coupling
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Minimum) 35kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Pulse Width Distortion (Maximum) 300ns
Rise / Fall Time 34ns, 34ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals IEC/EN/DIN, UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175018-FOD8316V
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD8316V CAD Model

Description

The FOD8316V from ON Semiconductor is a highly integrated smart gate driver optocoupler, which is a crucial component for modern power systems. This advanced device is designed to drive IGBTs and MOSFETs in a variety of applications, such as motor drives, inverters, and power supplies. The FOD8316V provides electrical insulation between the input signal and the output power electronics, ensuring safety and noise immunity in high-voltage systems.

Features

  • High Noise Immunity: Characterized by its CMR (Common Mode Rejection) of 35 kV/μs minimum at VCM = 1500 V, the FOD8316V offers excellent noise immunity, making it ideal for noisy industrial environments.
  • Integrated Active Miller Clamp: An active Miller clamp is included to prevent unwanted gate turn-on, caused by Miller currents during high dv/dt switching events.
  • Desaturation Detection: The device features a desaturation detection function that helps protect the IGBT/MOSFET from overcurrent conditions.
  • Under Voltage Lock-Out (UVLO): With both positive-going and negative-going UVLO, the FOD8316V ensures that the gate driver is operational only when the supply voltage is adequate.
  • High Insulation Voltage: The optocoupler is rated for an insulation voltage of VIORM = 1414 Vpeak, providing a robust barrier against high voltages.

Benefits

  • The FOD8316V enables compact system design due to its integrated functions, reducing the need for external components.
  • It enhances system reliability by providing advanced protection features for the driven semiconductor devices.
  • The high-speed operation of the device is suitable for fast-switching applications, improving overall system efficiency.

Applications

The versatility of the FOD8316V makes it suitable for a wide range of high-power applications. It is particularly useful in:

  • Industrial inverters
  • AC and brushless DC motor drives
  • Renewable energy inverters, such as those used in solar and wind power systems
  • Uninterruptible power supplies (UPS)
  • Welding equipment

Overall, the FOD8316V Smart Gate Driver Optocoupler from ON Semiconductor is a highly reliable and efficient solution for driving power IGBTs and MOSFETs, providing designers with a high-performance, integrated package to meet the demands of modern power electronics.

You May Also Be Interested in

Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess