EN
  • EN
  • DE

FSUSB22MTC

Part No FSUSB22MTC
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Low Voltage Ultra Low Power USB High Speed (480 Mbps) Dual DPDT Switch | IC USB SWITCH QUAD 2X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications USB
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 6.5Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 750MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number FSUSB22
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1176109-FSUSB22MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSUSB22MTC CAD Model

Description

ON Semiconductor FSUSB22MTC: High-Performance USB 2.0 Switch

The ON Semiconductor FSUSB22MTC is a state-of-the-art USB 2.0 high-speed switch designed with versatility and performance in mind. This compact and efficient device is an essential component for modern electronic applications that require a reliable and fast USB interface. The FSUSB22MTC switch is specifically engineered to cater to the needs of multiple USB applications, including cell phones, digital cameras, and MP3 players, where power management and space saving are critical.

Key Features

  • USB 2.0 Compatibility: The FSUSB22MTC is fully compliant with USB 2.0 high-speed (480 Mbps) and full-speed (12 Mbps) signaling. This ensures that the switch can manage data transfers efficiently without compromising on speed or reliability.
  • Low On-Capacitance (CON): The device boasts a low on-capacitance of 6 pF (typical), which minimizes signal attenuation, thus providing a more reliable signal transmission and enhancing the overall performance of the USB interface.
  • Low On-Resistance (RON): With an on-resistance of just 4.5 ohms (typical), the FSUSB22MTC ensures minimal voltage drop and power loss, which is essential for maintaining signal integrity and efficient power usage.
  • Single Supply Operation: The switch operates with a single supply voltage ranging from 2.7V to 4.3V, making it suitable for a wide array of USB-powered devices.
  • Space-Saving Package: The FSUSB22MTC comes in a micro-compact UMLP (Ultra Micro Lead Package) measuring a mere 1.4 mm x 1.8 mm. This ultra-small footprint is perfect for portable applications where board space is at a premium.
  • Bidirectional Operation: The switch can be used in a bidirectional manner, allowing for versatile application in USB signal routing.
  • ESD Protection: Integrated ESD protection circuits safeguard the USB lines from electrostatic discharges, ensuring the longevity and reliability of both the switch and the USB device.

Applications

The FSUSB22MTC is suitable for a variety of applications that require efficient and reliable USB switching. Its high-speed performance and low power consumption make it an ideal choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • USB Peripheral Devices
  • Notebooks and Desktop Computers

With its impressive features and compact design, the ON Semiconductor FSUSB22MTC is a top-tier solution for designers looking to enhance the USB capabilities of their electronic devices.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7242 $115.8720
250+ $0.7011 $175.2750
345+ $0.6780 $233.9100
445+ $0.6560 $291.9200
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess